DIODES Incorporated Single FETs, MOSFETs DMG3402LQ-7

Description
N-Channel 30V 4A (Ta) 1.4W Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 30V 4A (Ta) 1.4W Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMG3402LQ-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMG3402LQ-7DKR-ND
Single FETs, MOSFETs 31-DMG3402LQ-7DKR-ND
N-Channel 30V 4A (Ta) 1.4W Surface Mount SOT-23-3

N-Channel 30V 4A (Ta) 1.4W Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMG3402LQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMG3402LQ-7TR-ND
Single FETs, MOSFETs 31-DMG3402LQ-7TR-ND
N-Channel 30V 4A (Ta) 1.4W Surface Mount SOT-23-3

N-Channel 30V 4A (Ta) 1.4W Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMG3402LQ-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMG3402LQ-7CT-ND
Single FETs, MOSFETs 31-DMG3402LQ-7CT-ND
N-Channel 30V 4A (Ta) 1.4W Surface Mount SOT-23-3

N-Channel 30V 4A (Ta) 1.4W Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1055746-DMG3402LQ-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1055746-DMG3402LQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1055746-DMG3402LQ-7
Win Source Part Number: 1055746-DMG3402LQ-7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 4A (Ta) Rds On (Max) @ Id, Vgs: 52mOhm @ 4A, 10V Vgs(th) (Max) @ Id: 1.4V @ 250µA Power Dissipation (Max): 1.4W Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Gate Charge (Qg) (Max) @ Vgs: 11.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 464 pF @ 15 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): DMG3402LQ-7DMG3402LQ 7; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Other Names: DMG3402LQ-7DI-ND,31- DMG3402LQ-7DKR,31-DM G3402LQ-7TR,DMG3402L Q-7DI,31-DMG3402LQ-7 CT Base Product Number: DMG3402 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V

Win Source Part Number: 1055746-DMG3402LQ-7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 4A (Ta)
Rds On (Max) @ Id, Vgs: 52mOhm @ 4A, 10V
Vgs(th) (Max) @ Id: 1.4V @ 250µA
Power Dissipation (Max): 1.4W
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Gate Charge (Qg) (Max) @ Vgs: 11.7 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 464 pF @ 15 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): DMG3402LQ-7DMG3402LQ7;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Other Names: DMG3402LQ-7DI-ND,31-DMG3402LQ-7DKR,31-DMG3402LQ-7TR,DMG3402LQ-7DI,31-DMG3402LQ-7CT
Base Product Number: DMG3402
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V

Buy Now Datasheet
Singapore, Singapore
30V 4A SOT23 MOSFET Transistor
278-DMG3402LQ-7
30V 4A SOT23 MOSFET Transistor 278-DMG3402LQ-7
MOSFET N-CH 30V 4A SOT23 Product overview: DMG3402LQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG3402LQ-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 4A SOT23 Product overview: DMG3402LQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG3402LQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - DMG3402LQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
DMG3402LQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single DMG3402LQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V-30V

MOSFET MOSFET BVDSS: 25V-30V

Buy Now Datasheet
Mosfet, N-Ch, 30V, 4A, Sot-23 Rohs Compliant Diodes Inc. - 28AK8403 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 4A, Sot-23 Rohs Compliant Diodes Inc.
28AK8403
Mosfet, N-Ch, 30V, 4A, Sot-23 Rohs Compliant Diodes Inc. 28AK8403
MOSFET, N-CH, 30V, 4A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 4A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMG3402LQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMG3402LQ-7
Single FETs, MOSFETs DMG3402LQ-7
MOSFET N-CH 30V 4A SOT23

MOSFET N-CH 30V 4A SOT23

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMG3402LQ-7DKR-ND 1055746-DMG3402LQ-7 278-DMG3402LQ-7 DMG3402LQ-7 DMG3402LQ-7 28AK8403 DMG3402LQ-7
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 30V 4A SOT23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Mosfet, N-Ch, 30V, 4A, Sot-23 Rohs Compliant Diodes Inc. Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 Tape & Reel (TR) TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
PD 1400 milliwatts 1.4 milliwatts 1400 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data