DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG3402L-7 DMG3402L-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033670-DMG3402L-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.4W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4A (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 11.7nC @ 10V Max Input Capacitance: 464pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 52 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033670-DMG3402L-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.4W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4A (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 11.7nC @ 10V Max Input Capacitance: 464pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 52 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMG3402L-7 is an N-channel enhancement mode MOSFET designed for various applications including DC-DC converters, power management functions, and battery-operated systems. It features a low on-resistance of 52 mΩ at a gate-source voltage (VGS) of 10V and a continuous drain current rating of 4A at 25°C. The device has a maximum drain-source breakdown voltage of 30V and a maximum gate-source voltage of ±12V. This MOSFET is characterized by a low gate threshold voltage ranging from 0.6V to 1.4V, making it suitable for low-voltage applications. It also exhibits low input capacitance of 464pF and fast switching speeds, which are beneficial for high-frequency applications. The DMG3402L-7 is fully RoHS compliant and is classified as a "Green" device, indicating it is free from halogens and antimony. The product is packaged in a standard SOT-23 case, making it suitable for surface mount technology (SMT) applications. Its operating temperature range is from -55°C to 150°C, ensuring reliability in various environmental conditions. Overall, the DMG3402L-7 is a robust choice for engineers seeking a reliable MOSFET for their electronic designs.

Datasheet Summary
Powered by GS/AI

The DMG3402L-7 is an N-channel enhancement mode MOSFET designed for various applications including DC-DC converters, power management functions, and battery-operated systems. It features a low on-resistance of 52 mΩ at a gate-source voltage (VGS) of 10V and a continuous drain current rating of 4A at 25°C. The device has a maximum drain-source breakdown voltage of 30V and a maximum gate-source voltage of ±12V. This MOSFET is characterized by a low gate threshold voltage ranging from 0.6V to 1.4V, making it suitable for low-voltage applications. It also exhibits low input capacitance of 464pF and fast switching speeds, which are beneficial for high-frequency applications. The DMG3402L-7 is fully RoHS compliant and is classified as a "Green" device, indicating it is free from halogens and antimony. The product is packaged in a standard SOT-23 case, making it suitable for surface mount technology (SMT) applications. Its operating temperature range is from -55°C to 150°C, ensuring reliability in various environmental conditions. Overall, the DMG3402L-7 is a robust choice for engineers seeking a reliable MOSFET for their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG3402L-7 - 1033670-DMG3402L-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG3402L-7
1033670-DMG3402L-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG3402L-7 1033670-DMG3402L-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033670-DMG3402L-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.4W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4A (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 11.7nC @ 10V Max Input Capacitance: 464pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 52 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033670-DMG3402L-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.4W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4A (Ta)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 11.7nC @ 10V
Max Input Capacitance: 464pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 52 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 4A SOT23 MOSFET Transistor
278-DMG3402L-7
30V 4A SOT23 MOSFET Transistor 278-DMG3402L-7
MOSFET N-CH 30V 4A SOT23 Product overview: DMG3402L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG3402L-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 4A SOT23 Product overview: DMG3402L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG3402L-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMG3402L-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG3402L-7DICT-ND
Single FETs, MOSFETs DMG3402L-7DICT-ND
N-Channel 30V 4A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

N-Channel 30V 4A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMG3402L-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG3402L-7DITR-ND
Single FETs, MOSFETs DMG3402L-7DITR-ND
N-Channel 30V 4A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

N-Channel 30V 4A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMG3402L-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG3402L-7DIDKR-ND
Single FETs, MOSFETs DMG3402L-7DIDKR-ND
N-Channel 30V 4A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

N-Channel 30V 4A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET FET BVDSS 25V 30V N-Ch 305pF 8.2nC

MOSFET FET BVDSS 25V 30V N-Ch 305pF 8.2nC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG3402L-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG3402L-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG3402L-7
MOSFET N-CH 30V 4A SOT23

MOSFET N-CH 30V 4A SOT23

Supplier's Site
Mosfet, N-Ch, 30V, 4A, Sot-23; Transistor Polarity Diodes Inc. - 07AH3747 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 4A, Sot-23; Transistor Polarity Diodes Inc.
07AH3747
Mosfet, N-Ch, 30V, 4A, Sot-23; Transistor Polarity Diodes Inc. 07AH3747
MOSFET, N-CH, 30V, 4A, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:4A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.052ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.4V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 30V, 4A, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:4A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.052ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.4V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - DMG3402L-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMG3402L-7
Single FETs, MOSFETs DMG3402L-7
MOSFET N-CH 30V 4A SOT23

MOSFET N-CH 30V 4A SOT23

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMG3402L-7
Triode/MOS Tube/Transistor >> MOSFETs DMG3402L-7
30V 4A 1.4W 52mΩ@10V,4A 1.4V@250uA N Channel SOT-23 MOSFETs ROHS

30V 4A 1.4W 52mΩ@10V,4A 1.4V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1033670-DMG3402L-7 278-DMG3402L-7 DMG3402L-7DICT-ND DMG3402L-7 DMG3402L-7 07AH3747 DMG3402L-7 DMG3402L-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG3402L-7 30V 4A SOT23 MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 4A, Sot-23; Transistor Polarity Diodes Inc. Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
PD 1400 milliwatts 1.4 milliwatts 1400 milliwatts 1400 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 11.7 nC @ 10 V TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
Unlock Full Specs
to access all available technical data