DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG3401LSN-7 DMG3401LSN-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 129176-DMG3401LSN-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 800mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-59 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 1.3V @ 250μA Max Gate Charge: 25.1nC @ 10V Max Input Capacitance: 1326pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 50 mOhm @ 4A, 10V Alternative Parts (Cross-Reference): AO3401; WPM3407C-3/TR; TSM650P03CX RFG; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 129176-DMG3401LSN-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 800mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-59 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 1.3V @ 250μA Max Gate Charge: 25.1nC @ 10V Max Input Capacitance: 1326pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 50 mOhm @ 4A, 10V Alternative Parts (Cross-Reference): AO3401; WPM3407C-3/TR; TSM650P03CX RFG; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG3401LSN-7 - 129176-DMG3401LSN-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG3401LSN-7
129176-DMG3401LSN-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG3401LSN-7 129176-DMG3401LSN-7
Manufacturer: Diodes Incorporated Win Source Part Number: 129176-DMG3401LSN-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 800mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-59 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 1.3V @ 250μA Max Gate Charge: 25.1nC @ 10V Max Input Capacitance: 1326pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 50 mOhm @ 4A, 10V Alternative Parts (Cross-Reference): AO3401; WPM3407C-3/TR; TSM650P03CX RFG; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 129176-DMG3401LSN-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 800mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-59
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 1.3V @ 250μA
Max Gate Charge: 25.1nC @ 10V
Max Input Capacitance: 1326pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 50 mOhm @ 4A, 10V
Alternative Parts (Cross-Reference): AO3401; WPM3407C-3/TR; TSM650P03CX RFG;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 3A MOSFET Transistor
278-DMG3401LSN-7
30V 3A MOSFET Transistor 278-DMG3401LSN-7
MOSFET P-CH 30V 3A SC59 Product overview: DMG3401LSN-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG3401LSN-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 3A SC59 Product overview: DMG3401LSN-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG3401LSN-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMG3401LSN-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG3401LSN-7DITR-ND
Single FETs, MOSFETs DMG3401LSN-7DITR-ND
P-Channel 30V 3A (Ta) 800mW (Ta) Surface Mount SC-59-3

P-Channel 30V 3A (Ta) 800mW (Ta) Surface Mount SC-59-3

Buy Now Datasheet
Single FETs, MOSFETs - DMG3401LSN-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG3401LSN-7DICT-ND
Single FETs, MOSFETs DMG3401LSN-7DICT-ND
P-Channel 30V 3A (Ta) 800mW (Ta) Surface Mount SC-59-3

P-Channel 30V 3A (Ta) 800mW (Ta) Surface Mount SC-59-3

Buy Now Datasheet
Single FETs, MOSFETs - DMG3401LSN-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG3401LSN-7DIDKR-ND
Single FETs, MOSFETs DMG3401LSN-7DIDKR-ND
P-Channel 30V 3A (Ta) 800mW (Ta) Surface Mount SC-59-3

P-Channel 30V 3A (Ta) 800mW (Ta) Surface Mount SC-59-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG3401LSN-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG3401LSN-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG3401LSN-7
MOSFET P-CH 30V 3A SC59

MOSFET P-CH 30V 3A SC59

Supplier's Site
Single FETs, MOSFETs - DMG3401LSN-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMG3401LSN-7
Single FETs, MOSFETs DMG3401LSN-7
MOSFET P-CH 30V 3A SC59

MOSFET P-CH 30V 3A SC59

Supplier's Site Datasheet
Mosfet, P-Ch, 30V, 3A, Sc-59 Rohs Compliant Diodes Inc. - 28AK8402 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 3A, Sc-59 Rohs Compliant Diodes Inc.
28AK8402
Mosfet, P-Ch, 30V, 3A, Sc-59 Rohs Compliant Diodes Inc. 28AK8402
MOSFET, P-CH, 30V, 3A, SC-59 ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 3A, SC-59 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V P-CH MOSFET

MOSFET 30V P-CH MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 129176-DMG3401LSN-7 278-DMG3401LSN-7 DMG3401LSN-7DITR-ND DMG3401LSN-7 DMG3401LSN-7 28AK8402 DMG3401LSN-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG3401LSN-7 30V 3A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, 30V, 3A, Sc-59 Rohs Compliant Diodes Inc. MOSFET
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 30 volts 30 volts 30 volts
PD 800 milliwatts 800 milliwatts 800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SC-59 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2688-AZ - 906351-2SC2688-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers