MOSFET P-CH 25V 170MA SOT23 Product overview: DMG302PU-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 170MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 170MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG302PU-13 can be used for catalog matching and distributor lookup.
MOSFET P-CH 25V .17A SOT-23
P-Channel 25V 170mA (Ta) 320mW (Ta) Surface Mount SOT-23-3
MOSFET P-CH 25V .17A SOT-23
Alternative Parts (Cross-Reference): Cross
Manufacturer: Diodes Incorporated
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Packaging: Tape & Reel (TR)
FET Type: P-Channel
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Vgs (Max): -8V
MOSFET P-CH 25V 170MA SOT23
MOSFET P-CH 25V 170MA SOT23
MOSFET 25V P-Ch Enh Mode FET -8Vgss 0.33W
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMG302PU-13 | 31-DMG302PU-13DKR-ND | DMG302PU-13 | DMG302PU-13 | DMG302PU-13 | |
| Product Name | 25V 170MA SOT23 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 25 volts | 25 volts | ||||
| PD | 450 milliwatts | 320 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |