Manufacturer: Diodes Incorporated
Win Source Part Number: 1033668-DMG301NU-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 320mW (Ta)
Family Name: DMG301NU
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 260mA (Ta)
Gate-Source Threshold Voltage: 1.1V @ 250μA
Max Gate Charge: 0.36nC @ 4.5V
Max Input Capacitance: 42pF @ 10V
Maximum Gate-Source Voltage: 8V
Maximum Rds On at Id,Vgs: 4 Ohm @ 400mA, 4.5V
Alternative Parts (Cross-Reference): FDV301N; FDV301N_D87Z; FDV301N_NF40;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
N-Channel 25V 260mA (Ta) 320mW (Ta) Surface Mount SOT-23-3
N-Channel 25V 260mA (Ta) 320mW (Ta) Surface Mount SOT-23-3
N-Channel 25V 260mA (Ta) 320mW (Ta) Surface Mount SOT-23-3
MOSFET N-CH 25V 260MA SOT23 Product overview: DMG301NU-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 260MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 260MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG301NU-7 can be used for catalog matching and distributor lookup.
MOSFET N-CH 25V 260MA SOT23
MOSFET N-CH 25V 260MA SOT23
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1033668-DMG301NU-7 | 31-DMG301NU-7CT-ND | 278-DMG301NU-7 | DMG301NU-7 | DMG301NU-7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG301NU-7 | Single FETs, MOSFETs | 25V 260MA SOT23 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |
| V(BR)DSS | 25 volts | 25 volts | 25 volts | ||
| PD | 320 milliwatts | 320 milliwatts | 320 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3; SOT23; SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | Surface Mount | SOT23; TO-236-3, SC-59, SOT-23-3 |