DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG301NU-13 DMG301NU-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 772786-DMG301NU-13 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 260mA (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Manufacturer Package: SOT-23 Channel Type Type: N Drain Source Voltage: 25V Vgs(th) (Maximum) @ Id: 1.1V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 0.36nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 27.9pF @ 10V Vgs (Maximum): 8V Power Dissipation (Maximum): 320mW (Ta) Rds On (Maximum) @ Id, Vgs: 4 Ohm @ 400mA, 4.5V Alternative Parts (Cross-Reference): FDV301N; DMG301NU-7; FDV301N_D87Z; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 772786-DMG301NU-13 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 260mA (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Manufacturer Package: SOT-23 Channel Type Type: N Drain Source Voltage: 25V Vgs(th) (Maximum) @ Id: 1.1V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 0.36nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 27.9pF @ 10V Vgs (Maximum): 8V Power Dissipation (Maximum): 320mW (Ta) Rds On (Maximum) @ Id, Vgs: 4 Ohm @ 400mA, 4.5V Alternative Parts (Cross-Reference): FDV301N; DMG301NU-7; FDV301N_D87Z; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG301NU-13 - 772786-DMG301NU-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG301NU-13
772786-DMG301NU-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG301NU-13 772786-DMG301NU-13
Manufacturer: Diodes Incorporated Win Source Part Number: 772786-DMG301NU-13 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 260mA (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Manufacturer Package: SOT-23 Channel Type Type: N Drain Source Voltage: 25V Vgs(th) (Maximum) @ Id: 1.1V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 0.36nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 27.9pF @ 10V Vgs (Maximum): 8V Power Dissipation (Maximum): 320mW (Ta) Rds On (Maximum) @ Id, Vgs: 4 Ohm @ 400mA, 4.5V Alternative Parts (Cross-Reference): FDV301N; DMG301NU-7; FDV301N_D87Z; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 772786-DMG301NU-13
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 260mA (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Manufacturer Package: SOT-23
Channel Type Type: N
Drain Source Voltage: 25V
Vgs(th) (Maximum) @ Id: 1.1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 0.36nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 27.9pF @ 10V
Vgs (Maximum): 8V
Power Dissipation (Maximum): 320mW (Ta)
Rds On (Maximum) @ Id, Vgs: 4 Ohm @ 400mA, 4.5V
Alternative Parts (Cross-Reference): FDV301N; DMG301NU-7; FDV301N_D87Z;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - DMG301NU-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG301NU-13DITR-ND
Single FETs, MOSFETs DMG301NU-13DITR-ND
N-Channel 25V 260mA (Ta) 320mW (Ta) Surface Mount SOT-23-3

N-Channel 25V 260mA (Ta) 320mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMG301NU-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG301NU-13DICT-ND
Single FETs, MOSFETs DMG301NU-13DICT-ND
N-Channel 25V 260mA (Ta) 320mW (Ta) Surface Mount SOT-23-3

N-Channel 25V 260mA (Ta) 320mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMG301NU-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG301NU-13DIDKR-ND
Single FETs, MOSFETs DMG301NU-13DIDKR-ND
N-Channel 25V 260mA (Ta) 320mW (Ta) Surface Mount SOT-23-3

N-Channel 25V 260mA (Ta) 320mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
25V 260MA SOT23 MOSFET Transistor
278-DMG301NU-13
25V 260MA SOT23 MOSFET Transistor 278-DMG301NU-13
MOSFET N-CH 25V 260MA SOT23 Product overview: DMG301NU-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 260MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 260MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG301NU-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 260MA SOT23 Product overview: DMG301NU-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 260MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 260MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG301NU-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG301NU-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG301NU-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG301NU-13
MOSFET N-CH 25V 260MA SOT23

MOSFET N-CH 25V 260MA SOT23

Supplier's Site
Single FETs, MOSFETs - DMG301NU-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMG301NU-13
Single FETs, MOSFETs DMG301NU-13
MOSFET N-CH 25V 260MA SOT23

MOSFET N-CH 25V 260MA SOT23

Supplier's Site Datasheet
Mosfet, N-Ch, 25V, 0.26A, Sot-23; Transistor Polarity Diodes Inc. - 07AH3746 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 25V, 0.26A, Sot-23; Transistor Polarity Diodes Inc.
07AH3746
Mosfet, N-Ch, 25V, 0.26A, Sot-23; Transistor Polarity Diodes Inc. 07AH3746
MOSFET, N-CH, 25V, 0.26A, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:260mA; Drain Source Voltage Vds:25V; On Resistance Rds(on):4ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.1V; Power RoHS Compliant: Yes

MOSFET, N-CH, 25V, 0.26A, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:260mA; Drain Source Voltage Vds:25V; On Resistance Rds(on):4ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 25V N-Ch ENH FET 25Vds 8Vgs 0.32W

MOSFET 25V N-Ch ENH FET 25Vds 8Vgs 0.32W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 772786-DMG301NU-13 DMG301NU-13DITR-ND 278-DMG301NU-13 DMG301NU-13 DMG301NU-13 07AH3746 DMG301NU-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG301NU-13 Single FETs, MOSFETs 25V 260MA SOT23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 25V, 0.26A, Sot-23; Transistor Polarity Diodes Inc. MOSFET
PD 320 milliwatts 320 milliwatts 320 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
Packing Method Tape Reel; Reel package Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity N-Channel N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data