DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG2307L-7 DMG2307L-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014379-DMG2307L-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 760mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.5A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 8.2nC @ 10V Max Input Capacitance: 371.3pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 90 mOhm @ 2.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014379-DMG2307L-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 760mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.5A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 8.2nC @ 10V Max Input Capacitance: 371.3pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 90 mOhm @ 2.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG2307L-7 - 014379-DMG2307L-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG2307L-7
014379-DMG2307L-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG2307L-7 014379-DMG2307L-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014379-DMG2307L-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 760mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.5A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 8.2nC @ 10V Max Input Capacitance: 371.3pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 90 mOhm @ 2.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 014379-DMG2307L-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 760mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.5A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 8.2nC @ 10V
Max Input Capacitance: 371.3pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 90 mOhm @ 2.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 2.5A SOT-23 MOSFET Transistor
278-DMG2307L-7
30V 2.5A SOT-23 MOSFET Transistor 278-DMG2307L-7
MOSFET P-CH 30V 2.5A SOT-23 Product overview: DMG2307L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.5A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.5A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG2307L-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 2.5A SOT-23 Product overview: DMG2307L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.5A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.5A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG2307L-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMG2307L-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG2307L-7DIDKR-ND
Single FETs, MOSFETs DMG2307L-7DIDKR-ND
P-Channel 30V 2.5A (Ta) 760mW (Ta) Surface Mount SOT-23-3

P-Channel 30V 2.5A (Ta) 760mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMG2307L-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG2307L-7DICT-ND
Single FETs, MOSFETs DMG2307L-7DICT-ND
P-Channel 30V 2.5A (Ta) 760mW (Ta) Surface Mount SOT-23-3

P-Channel 30V 2.5A (Ta) 760mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMG2307L-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG2307L-7DITR-ND
Single FETs, MOSFETs DMG2307L-7DITR-ND
P-Channel 30V 2.5A (Ta) 760mW (Ta) Surface Mount SOT-23-3

P-Channel 30V 2.5A (Ta) 760mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Mosfet, P Ch, -30V, -2.5A, 0.76W; Transistor Polarity Diodes Inc. - 07AH3744 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Ch, -30V, -2.5A, 0.76W; Transistor Polarity Diodes Inc.
07AH3744
Mosfet, P Ch, -30V, -2.5A, 0.76W; Transistor Polarity Diodes Inc. 07AH3744
MOSFET, P CH, -30V, -2.5A, 0.76W; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.5A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.07ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

MOSFET, P CH, -30V, -2.5A, 0.76W; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.5A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.07ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P Ch, -30V, -2.5A, 0.76W; Transistor Polarity Diodes Inc. - 07AH3745 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Ch, -30V, -2.5A, 0.76W; Transistor Polarity Diodes Inc.
07AH3745
Mosfet, P Ch, -30V, -2.5A, 0.76W; Transistor Polarity Diodes Inc. 07AH3745
MOSFET, P CH, -30V, -2.5A, 0.76W; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.5A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.07ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

MOSFET, P CH, -30V, -2.5A, 0.76W; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.5A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.07ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V-30 25V-30V,SOT23,3K

MOSFET MOSFET BVDSS: 25V-30 25V-30V,SOT23,3K

Buy Now Datasheet
Single FETs, MOSFETs - DMG2307L-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMG2307L-7
Single FETs, MOSFETs DMG2307L-7
MOSFET P-CH 30V 2.5A SOT-23

MOSFET P-CH 30V 2.5A SOT-23

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG2307L-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG2307L-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG2307L-7
MOSFET P-CH 30V 2.5A SOT-23

MOSFET P-CH 30V 2.5A SOT-23

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 014379-DMG2307L-7 278-DMG2307L-7 DMG2307L-7DIDKR-ND 07AH3744 DMG2307L-7 DMG2307L-7 DMG2307L-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG2307L-7 30V 2.5A SOT-23 MOSFET Transistor Single FETs, MOSFETs Mosfet, P Ch, -30V, -2.5A, 0.76W; Transistor Polarity Diodes Inc. MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 30 volts 30 volts 30 volts
PD 760 milliwatts 1.9 milliwatts 760 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data