DIODES Incorporated Single FETs, MOSFETs DMG2305UXQ-7

Description
MOSFET P-CH 20V 4.2A SOT23
Request a Quote Datasheet
Description
MOSFET P-CH 20V 4.2A SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMG2305UXQ-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMG2305UXQ-7DKR-ND
Single FETs, MOSFETs 31-DMG2305UXQ-7DKR-ND
MOSFET P-CH 20V 4.2A SOT23

MOSFET P-CH 20V 4.2A SOT23

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMG2305UXQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMG2305UXQ-7TR-ND
Single FETs, MOSFETs 31-DMG2305UXQ-7TR-ND
P-Channel 20V 4.2A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

P-Channel 20V 4.2A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMG2305UXQ-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMG2305UXQ-7CT-ND
Single FETs, MOSFETs 31-DMG2305UXQ-7CT-ND
MOSFET P-CH 20V 4.2A SOT23

MOSFET P-CH 20V 4.2A SOT23

Buy Now Datasheet
FETs - Single - DMG2305UXQ-7 - 802549-DMG2305UXQ-7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - DMG2305UXQ-7
802549-DMG2305UXQ-7
FETs - Single - DMG2305UXQ-7 802549-DMG2305UXQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 802549-DMG2305UXQ-7 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20V Supplier Device Package: SOT-23 Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 1.4W Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 52mOhm at 4.2A, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 10.2nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 808pF at 15V Current - Continuous Drain (Id) at 25°C: 4.2A Vgs(th) (Maximum) at Id: 900mV at 250μA Maximum Vgs: ±8V

Manufacturer: Diodes Incorporated
Win Source Part Number: 802549-DMG2305UXQ-7
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20V
Supplier Device Package: SOT-23
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 1.4W
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 52mOhm at 4.2A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 10.2nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 808pF at 15V
Current - Continuous Drain (Id) at 25°C: 4.2A
Vgs(th) (Maximum) at Id: 900mV at 250μA
Maximum Vgs: ±8V

Buy Now
Singapore, Singapore
20V 4.2A SOT23 MOSFET Transistor
278-DMG2305UXQ-7
20V 4.2A SOT23 MOSFET Transistor 278-DMG2305UXQ-7
MOSFET P-CH 20V 4.2A SOT23 Product overview: DMG2305UXQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG2305UXQ-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 4.2A SOT23 Product overview: DMG2305UXQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG2305UXQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG2305UXQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG2305UXQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG2305UXQ-7
MOSFET P-CH 20V 4.2A SOT23

MOSFET P-CH 20V 4.2A SOT23

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS

MOSFET MOSFET BVDSS

Buy Now Datasheet
Single FETs, MOSFETs - DMG2305UXQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMG2305UXQ-7
Single FETs, MOSFETs DMG2305UXQ-7
MOSFET P-CH 20V 4.2A SOT23

MOSFET P-CH 20V 4.2A SOT23

Supplier's Site Datasheet
Mosfet, P-Ch, 20V, 4.2A, Sot-23 Rohs Compliant Diodes Inc. - 28AK8400 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 4.2A, Sot-23 Rohs Compliant Diodes Inc.
28AK8400
Mosfet, P-Ch, 20V, 4.2A, Sot-23 Rohs Compliant Diodes Inc. 28AK8400
MOSFET, P-CH, 20V, 4.2A, SOT-23 ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 4.2A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMG2305UXQ-7DKR-ND 802549-DMG2305UXQ-7 278-DMG2305UXQ-7 DMG2305UXQ-7 DMG2305UXQ-7 DMG2305UXQ-7 28AK8400
Product Name Single FETs, MOSFETs FETs - Single - DMG2305UXQ-7 20V 4.2A SOT23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, P-Ch, 20V, 4.2A, Sot-23 Rohs Compliant Diodes Inc.
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement Enhancement
PD 1400 milliwatts 1.4 milliwatts 1400 milliwatts
Unlock Full Specs
to access all available technical data