DIODES Incorporated 20V 4.2A SOT23 MOSFET Transistor DMG2305UX-13

Description
MOSFET P-CH 20V 4.2A SOT23 Product overview: DMG2305UX-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG2305UX-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 4.2A SOT23 Product overview: DMG2305UX-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG2305UX-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 4.2A SOT23 MOSFET Transistor
278-DMG2305UX-13
20V 4.2A SOT23 MOSFET Transistor 278-DMG2305UX-13
MOSFET P-CH 20V 4.2A SOT23 Product overview: DMG2305UX-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG2305UX-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 4.2A SOT23 Product overview: DMG2305UX-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG2305UX-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMG2305UX-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG2305UX-13DICT-ND
Single FETs, MOSFETs DMG2305UX-13DICT-ND
P-Channel 20V 4.2A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

P-Channel 20V 4.2A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMG2305UX-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG2305UX-13DITR-ND
Single FETs, MOSFETs DMG2305UX-13DITR-ND
P-Channel 20V 4.2A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

P-Channel 20V 4.2A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMG2305UX-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG2305UX-13DIDKR-ND
Single FETs, MOSFETs DMG2305UX-13DIDKR-ND
P-Channel 20V 4.2A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

P-Channel 20V 4.2A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG2305UX-13 - 1033665-DMG2305UX-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG2305UX-13
1033665-DMG2305UX-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG2305UX-13 1033665-DMG2305UX-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033665-DMG2305UX-13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.4W (Ta) Family Name: DMG2305UX Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.2A (Ta) Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 10.2nC @ 4.5V Max Input Capacitance: 808pF @ 15V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 52 mOhm @ 4.2A, 4.5V Alternative Parts (Cross-Reference): FDN304P; TSM500P02CX RFG; PMV48XPA; IRLML6402GPBF; Si2321DS-E3; Si2321DS-T1-E3; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033665-DMG2305UX-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.4W (Ta)
Family Name: DMG2305UX
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.2A (Ta)
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 10.2nC @ 4.5V
Max Input Capacitance: 808pF @ 15V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 52 mOhm @ 4.2A, 4.5V
Alternative Parts (Cross-Reference): FDN304P; TSM500P02CX RFG; PMV48XPA; IRLML6402GPBF; Si2321DS-E3; Si2321DS-T1-E3;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET P-Ch ENH FET -20V 52mOhm -5.0V

MOSFET P-Ch ENH FET -20V 52mOhm -5.0V

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMG2305UX-13
Triode/MOS Tube/Transistor >> MOSFETs DMG2305UX-13
20V 4.2A 52mΩ@4.5V,4.2A 1.4W 900mV@250uA P Channel SOT-23 MOSFETs ROHS

20V 4.2A 52mΩ@4.5V,4.2A 1.4W 900mV@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, Aec-Q101, P-Ch, -20V, Sot-23; Channel Type Diodes Inc. - 82Y6563 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, -20V, Sot-23; Channel Type Diodes Inc.
82Y6563
Mosfet, Aec-Q101, P-Ch, -20V, Sot-23; Channel Type Diodes Inc. 82Y6563
MOSFET, AEC-Q101, P-CH, -20V, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:900mV RoHS Compliant: Yes

MOSFET, AEC-Q101, P-CH, -20V, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:900mV RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG2305UX-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG2305UX-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG2305UX-13
MOSFET P-CH 20V 4.2A SOT23

MOSFET P-CH 20V 4.2A SOT23

Supplier's Site
Single FETs, MOSFETs - DMG2305UX-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMG2305UX-13
Single FETs, MOSFETs DMG2305UX-13
MOSFET P-CH 20V 4.2A SOT23

MOSFET P-CH 20V 4.2A SOT23

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMG2305UX-13 DMG2305UX-13DICT-ND 1033665-DMG2305UX-13 DMG2305UX-13 DMG2305UX-13 82Y6563 DMG2305UX-13 DMG2305UX-13
Product Name 20V 4.2A SOT23 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG2305UX-13 MOSFET Triode/MOS Tube/Transistor >> MOSFETs Mosfet, Aec-Q101, P-Ch, -20V, Sot-23; Channel Type Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
Transconductance 0.0090 kS
PD 1.4 milliwatts 1400 milliwatts 1400 milliwatts 1400 milliwatts
Unlock Full Specs
to access all available technical data