DIODES Incorporated Single FETs, MOSFETs DMG2302UQ-7

Description
N-Channel 20V 4.2A (Ta) 800mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 20V 4.2A (Ta) 800mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMG2302UQ-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMG2302UQ-7CT-ND
Single FETs, MOSFETs 31-DMG2302UQ-7CT-ND
N-Channel 20V 4.2A (Ta) 800mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 4.2A (Ta) 800mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMG2302UQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMG2302UQ-7TR-ND
Single FETs, MOSFETs 31-DMG2302UQ-7TR-ND
N-Channel 20V 4.2A (Ta) 800mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 4.2A (Ta) 800mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMG2302UQ-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMG2302UQ-7DKR-ND
Single FETs, MOSFETs 31-DMG2302UQ-7DKR-ND
N-Channel 20V 4.2A (Ta) 800mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 4.2A (Ta) 800mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
20V 4.2A SOT23 MOSFET Transistor
278-DMG2302UQ-7
20V 4.2A SOT23 MOSFET Transistor 278-DMG2302UQ-7
MOSFET N-CH 20V 4.2A SOT23-3 Product overview: DMG2302UQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG2302UQ-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 4.2A SOT23-3 Product overview: DMG2302UQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG2302UQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - DMG2302UQ-7 - 802499-DMG2302UQ-7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - DMG2302UQ-7
802499-DMG2302UQ-7
FETs - Single - DMG2302UQ-7 802499-DMG2302UQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 802499-DMG2302UQ-7 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20V Supplier Device Package: SOT-23-3 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 800mW Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 90mOhm at 3.6A, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 7nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 594.3pF at 10V Current - Continuous Drain (Id) at 25°C: 4.2A Vgs(th) (Maximum) at Id: 1V at 50μA Maximum Vgs: ±8V

Manufacturer: Diodes Incorporated
Win Source Part Number: 802499-DMG2302UQ-7
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20V
Supplier Device Package: SOT-23-3
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 800mW
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 90mOhm at 3.6A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 7nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 594.3pF at 10V
Current - Continuous Drain (Id) at 25°C: 4.2A
Vgs(th) (Maximum) at Id: 1V at 50μA
Maximum Vgs: ±8V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG2302UQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG2302UQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG2302UQ-7
MOSFET N-CH 20V 4.2A SOT23-3

MOSFET N-CH 20V 4.2A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch Enh Mode FET 20Vdss 8Vgss 27A

MOSFET N-Ch Enh Mode FET 20Vdss 8Vgss 27A

Buy Now Datasheet
Single FETs, MOSFETs - DMG2302UQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMG2302UQ-7
Single FETs, MOSFETs DMG2302UQ-7
MOSFET N-CH 20V 4.2A SOT23-3

MOSFET N-CH 20V 4.2A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMG2302UQ-7CT-ND 278-DMG2302UQ-7 802499-DMG2302UQ-7 DMG2302UQ-7 DMG2302UQ-7 DMG2302UQ-7
Product Name Single FETs, MOSFETs 20V 4.2A SOT23 MOSFET Transistor FETs - Single - DMG2302UQ-7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data