DIODES Incorporated 20V 4.2A SOT23 MOSFET Transistor DMG2302U-7

Description
MOSFET N-CH 20V 4.2A SOT23-3 Product overview: DMG2302U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG2302U-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 4.2A SOT23-3 Product overview: DMG2302U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG2302U-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 4.2A SOT23 MOSFET Transistor
278-DMG2302U-7
20V 4.2A SOT23 MOSFET Transistor 278-DMG2302U-7
MOSFET N-CH 20V 4.2A SOT23-3 Product overview: DMG2302U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG2302U-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 4.2A SOT23-3 Product overview: DMG2302U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG2302U-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG2302U-7 - 014377-DMG2302U-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG2302U-7
014377-DMG2302U-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG2302U-7 014377-DMG2302U-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014377-DMG2302U-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 800mW (Ta) Family Name: DMG2302U Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.2A (Ta) Gate-Source Threshold Voltage: 1V @ 50μA Max Gate Charge: 7nC @ 4.5V Max Input Capacitance: 594.3pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 90 mOhm @ 3.6A, 4.5V Alternative Parts (Cross-Reference): NTR4501NT3; PMV65UN; NTR4501N; Introduction Date: June 17, 2009 ECCN: EAR99 Country of Origin: China Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 014377-DMG2302U-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 800mW (Ta)
Family Name: DMG2302U
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.2A (Ta)
Gate-Source Threshold Voltage: 1V @ 50μA
Max Gate Charge: 7nC @ 4.5V
Max Input Capacitance: 594.3pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 90 mOhm @ 3.6A, 4.5V
Alternative Parts (Cross-Reference): NTR4501NT3; PMV65UN; NTR4501N;
Introduction Date: June 17, 2009
ECCN: EAR99
Country of Origin: China
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - DMG2302U-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG2302U-7DITR-ND
Single FETs, MOSFETs DMG2302U-7DITR-ND
N-Channel 20V 4.2A (Ta) 800mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 4.2A (Ta) 800mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMG2302U-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG2302U-7DIDKR-ND
Single FETs, MOSFETs DMG2302U-7DIDKR-ND
N-Channel 20V 4.2A (Ta) 800mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 4.2A (Ta) 800mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMG2302U-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG2302U-7DICT-ND
Single FETs, MOSFETs DMG2302U-7DICT-ND
N-Channel 20V 4.2A (Ta) 800mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 4.2A (Ta) 800mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG2302U-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG2302U-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG2302U-7
MOSFET N-CH 20V 4.2A SOT23-3

MOSFET N-CH 20V 4.2A SOT23-3

Supplier's Site
Single FETs, MOSFETs - DMG2302U-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMG2302U-7
Single FETs, MOSFETs DMG2302U-7
MOSFET N-CH 20V 4.2A SOT23-3

MOSFET N-CH 20V 4.2A SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMG2302U-7
Triode/MOS Tube/Transistor >> MOSFETs DMG2302U-7
20V 4.2A 800mW 90mΩ@4.5V,3.6A 1V@50uA N Channel SOT-23 MOSFETs ROHS

20V 4.2A 800mW 90mΩ@4.5V,3.6A 1V@50uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMG2302U-7 014377-DMG2302U-7 DMG2302U-7DITR-ND DMG2302U-7 DMG2302U-7 DMG2302U-7
Product Name 20V 4.2A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG2302U-7 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
PD 800 milliwatts 800 milliwatts 800 milliwatts 800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
30V 6.5A MOSFET Transistor - 289-AUIRF7319Q - ERSAELECTRONICS PTE. LTD.
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type Tube
Packing Method Tube
View Details
4 suppliers