DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG2301LK-7 DMG2301LK-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1168059-DMG2301LK-7 Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1168059-DMG2301LK-7 Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG2301LK-7 - 1168059-DMG2301LK-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG2301LK-7
1168059-DMG2301LK-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG2301LK-7 1168059-DMG2301LK-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1168059-DMG2301LK-7 Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1168059-DMG2301LK-7
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
Single FETs, MOSFETs - DMG2301LK-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG2301LK-7DITR-ND
Single FETs, MOSFETs DMG2301LK-7DITR-ND
P-Channel 20V 2.4A (Ta) 840mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 2.4A (Ta) 840mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMG2301LK-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG2301LK-7DIDKR-ND
Single FETs, MOSFETs DMG2301LK-7DIDKR-ND
P-Channel 20V 2.4A (Ta) 840mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 2.4A (Ta) 840mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMG2301LK-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG2301LK-7DICT-ND
Single FETs, MOSFETs DMG2301LK-7DICT-ND
P-Channel 20V 2.4A (Ta) 840mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 2.4A (Ta) 840mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
20V 2.4A SOT23 MOSFET Transistor
278-DMG2301LK-7
20V 2.4A SOT23 MOSFET Transistor 278-DMG2301LK-7
MOSFET P-CH 20V 2.4A SOT23 Product overview: DMG2301LK-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG2301LK-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 2.4A SOT23 Product overview: DMG2301LK-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG2301LK-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMG2301LK-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMG2301LK-7
Single FETs, MOSFETs DMG2301LK-7
MOSFET P-CH 20V 2.4A SOT23

MOSFET P-CH 20V 2.4A SOT23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now Datasheet
Mosfet, P-Ch, -20V, -2.4A, Sot-23; Transistor Polarity Diodes Inc. - 07AH3740 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, -2.4A, Sot-23; Transistor Polarity Diodes Inc.
07AH3740
Mosfet, P-Ch, -20V, -2.4A, Sot-23; Transistor Polarity Diodes Inc. 07AH3740
MOSFET, P-CH, -20V, -2.4A, SOT-23; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.4A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.136ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-600mV; Power RoHS Compliant: Yes

MOSFET, P-CH, -20V, -2.4A, SOT-23; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.4A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.136ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-600mV; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P-Ch, -20V, -2.4A, Sot-23; Transistor Polarity Diodes Inc. - 07AH3741 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, -2.4A, Sot-23; Transistor Polarity Diodes Inc.
07AH3741
Mosfet, P-Ch, -20V, -2.4A, Sot-23; Transistor Polarity Diodes Inc. 07AH3741
MOSFET, P-CH, -20V, -2.4A, SOT-23; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.4A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.136ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-600mV; Power RoHS Compliant: Yes

MOSFET, P-CH, -20V, -2.4A, SOT-23; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.4A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.136ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-600mV; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMG2301LK-7
Triode/MOS Tube/Transistor >> MOSFETs DMG2301LK-7
20V 2.4A 160mΩ@4.5V,1A 840mW 1V@250uA P Channel SOT-23 MOSFETs ROHS

20V 2.4A 160mΩ@4.5V,1A 840mW 1V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG2301LK-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG2301LK-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG2301LK-7
MOSFET P-CH 20V 2.4A SOT23

MOSFET P-CH 20V 2.4A SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1168059-DMG2301LK-7 DMG2301LK-7DITR-ND 278-DMG2301LK-7 DMG2301LK-7 DMG2301LK-7 07AH3740 DMG2301LK-7 DMG2301LK-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG2301LK-7 Single FETs, MOSFETs 20V 2.4A SOT23 MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, P-Ch, -20V, -2.4A, Sot-23; Transistor Polarity Diodes Inc. Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products