MOSFET P-CH 20V 2.4A SOT23 Product overview: DMG2301LK-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG2301LK-13 can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V 2.4A SOT23
MOSFET P-CH 20V 2.4A SOT23
P-Channel 20V 2.4A (Ta) 840mW (Ta) Surface Mount SOT-23-3
MOSFET P-CH 20V 2.4A SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMG2301LK-13 | 31-DMG2301LK-13DKR-ND | DMG2301LK-13 | DMG2301LK-13 |
| Product Name | 20V 2.4A SOT23 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 20 volts | |||
| PD | 1400 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) |