DIODES Incorporated 20V 3A SOT23 MOSFET Transistor DMG2301L-7

Description
MOSFET P-CH 20V 3A SOT23 Product overview: DMG2301L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG2301L-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 3A SOT23 Product overview: DMG2301L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG2301L-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 3A SOT23 MOSFET Transistor
278-DMG2301L-7
20V 3A SOT23 MOSFET Transistor 278-DMG2301L-7
MOSFET P-CH 20V 3A SOT23 Product overview: DMG2301L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG2301L-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 3A SOT23 Product overview: DMG2301L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG2301L-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMG2301L-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG2301L-7DITR-ND
Single FETs, MOSFETs DMG2301L-7DITR-ND
P-Channel 20V 3A (Ta) 1.5W (Ta) Surface Mount SOT-23-3

P-Channel 20V 3A (Ta) 1.5W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMG2301L-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG2301L-7DIDKR-ND
Single FETs, MOSFETs DMG2301L-7DIDKR-ND
P-Channel 20V 3A (Ta) 1.5W (Ta) Surface Mount SOT-23-3

P-Channel 20V 3A (Ta) 1.5W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMG2301L-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG2301L-7DICT-ND
Single FETs, MOSFETs DMG2301L-7DICT-ND
P-Channel 20V 3A (Ta) 1.5W (Ta) Surface Mount SOT-23-3

P-Channel 20V 3A (Ta) 1.5W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG2301L-7 - 1033664-DMG2301L-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG2301L-7
1033664-DMG2301L-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG2301L-7 1033664-DMG2301L-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033664-DMG2301L-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 5.5nC @ 4.5V Max Input Capacitance: 476pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 120 mOhm @ 2.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033664-DMG2301L-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 5.5nC @ 4.5V
Max Input Capacitance: 476pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 120 mOhm @ 2.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Single FETs, MOSFETs - DMG2301L-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMG2301L-7
Single FETs, MOSFETs DMG2301L-7
MOSFET P-CH 20V 3A SOT23

MOSFET P-CH 20V 3A SOT23

Supplier's Site Datasheet
Mosfet, P-Ch, -20V, -3A, Sot-23; Transistor Polarity Diodes Inc. - 07AH3738 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, -3A, Sot-23; Transistor Polarity Diodes Inc.
07AH3738
Mosfet, P-Ch, -20V, -3A, Sot-23; Transistor Polarity Diodes Inc. 07AH3738
MOSFET, P-CH, -20V, -3A, SOT-23; Transistor Polarity:P Channel; Continuous Drain Current Id:-3A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.12ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:1.2V; Power RoHS Compliant: Yes

MOSFET, P-CH, -20V, -3A, SOT-23; Transistor Polarity:P Channel; Continuous Drain Current Id:-3A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.12ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:1.2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P-Ch, -20V, -3A, Sot-23; Transistor Polarity Diodes Inc. - 07AH3739 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, -3A, Sot-23; Transistor Polarity Diodes Inc.
07AH3739
Mosfet, P-Ch, -20V, -3A, Sot-23; Transistor Polarity Diodes Inc. 07AH3739
MOSFET, P-CH, -20V, -3A, SOT-23; Transistor Polarity:P Channel; Continuous Drain Current Id:-3A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.12ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:1.2V; Power RoHS Compliant: Yes

MOSFET, P-CH, -20V, -3A, SOT-23; Transistor Polarity:P Channel; Continuous Drain Current Id:-3A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.12ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:1.2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMG2301L-7
Triode/MOS Tube/Transistor >> MOSFETs DMG2301L-7
20V 3A 1.5W 120mΩ@4.5V,2.8A 1.2V@250uA P Channel SOT-23 MOSFETs ROHS

20V 3A 1.5W 120mΩ@4.5V,2.8A 1.2V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS

MOSFET MOSFET BVDSS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG2301L-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG2301L-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG2301L-7
MOSFET P-CH 20V 3A SOT23

MOSFET P-CH 20V 3A SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-DMG2301L-7 DMG2301L-7DITR-ND 1033664-DMG2301L-7 DMG2301L-7 07AH3738 DMG2301L-7 DMG2301L-7 DMG2301L-7
Product Name 20V 3A SOT23 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG2301L-7 Single FETs, MOSFETs Mosfet, P-Ch, -20V, -3A, Sot-23; Transistor Polarity Diodes Inc. Triode/MOS Tube/Transistor >> MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
PD 1.5 milliwatts 1500 milliwatts 1500 milliwatts 1500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data