MOSFET P-CH 20V 3A SOT23 Product overview: DMG2301L-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG2301L-13 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1376764-DMG2301L-13
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: DMG2301
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 3A (Ta)
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Rds On (Max) @ Id, Vgs: 120mOhm @ 2.8A, 4.5V
Vgs(th) (Max) @ Id: 1.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 5.5 nC @ 4.5 V
Vgs (Max): ±8V
Input Capacitance (Ciss) (Max) @ Vds: 476 pF @ 10 V
Power Dissipation (Max): 1.5W (Ta)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
P-Channel 20V 3A (Ta) 1.5W (Ta) Surface Mount SOT-23-3
P-Channel 20V 3A (Ta) 1.5W (Ta) Surface Mount SOT-23-3
P-Channel 20V 3A (Ta) 1.5W (Ta) Surface Mount SOT-23-3
MOSFET P-CH 20V 3A SOT23
20V 3A 120mΩ@2.8A,4.5V 1.5W 1.2V@250uA P Channel SOT-23-3 MOSFETs ROHS
MOSFET P-CH 20V 3A SOT23
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMG2301L-13 | 1376764-DMG2301L-13 | 31-DMG2301L-13DKR-ND | DMG2301L-13 | DMG2301L-13 | DMG2301L-13 |
| Product Name | 20V 3A SOT23 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | |||
| PD | 1500 milliwatts | 1500 milliwatts | 1500 milliwatts | 1500 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | Surface Mount | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |