MOSFET N/P-CH 60V 0.5A SOT563
MOSFET N/P-CH 60V 0.5A SOT563
MOSFET N/P-CH 60V 0.5A SOT563
Manufacturer: Diodes Incorporated
Win Source Part Number: 1324424-DMG1029SVQ-7
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
FET Type: N and P-Channel Complementary
FET Feature: Standard
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 500mA, 360mA
Rds On (Max) @ Id, Vgs: 1.7Ohm @ 500mA, 10V, 4Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA, 3V @ 250µA
Power - Max: 450mW
Supplier Device Package: SOT-563
Gate Charge (Qg) (Max) @ Vgs: 0.3nC @ 4.5V, 0.28nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 30pF @ 25V, 25pF @ 25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-563, SOT-666
ECCN: EAR99
Fake Threat In the Open Market: 84
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 31-DMG1029SVQ-7TR
MOSFET N/P-CH 60V 0.5A SOT563 Product overview: DMG1029SVQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMG1029SVQ-7 can be used for catalog matching and distributor lookup.
MOSFET MOSFET BVDSS: 41V~60V SOT563 T&R 3K
MOSFET BVDSS: 41V~60V SOT563 T&R
MOSFET N/P-CH 60V 0.5A SOT563
MOSFET, DUAL, N/P-CH, 60V, 0.5A ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMG1029SVQ-7TR-ND | 1324424-DMG1029SVQ-7 | 289-DMG1029SVQ-7 | DMG1029SVQ-7 | DMG1029SVQ-7 | DMG1029SVQ-7 | 28AK8398 |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | 60V 0.5A MOSFET Transistor | MOSFET | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Dual, N/p-Ch, 60V, 0.5A Rohs Compliant Diodes Inc. |
| Package Type | SOT-563, SOT-666 | SOT3; SOT-563, SOT-666 | Tape & Reel (TR) | SOT-563, SOT-666 | Automotive | TO-3 | |
| Transistor Grade / Operating Range | Automotive | ||||||
| Polarity | P-Channel | N-Channel; P-Channel | P-Channel; N and P-Channel Complementary | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |