DIODES Incorporated FET, MOSFET Arrays DMG1023UVQ-7

Description
MOSFET 2P-CH 20V 1.03A SOT563
Request a Quote Datasheet
Description
MOSFET 2P-CH 20V 1.03A SOT563
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 31-DMG1023UVQ-7CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMG1023UVQ-7CT-ND
FET, MOSFET Arrays 31-DMG1023UVQ-7CT-ND
MOSFET 2P-CH 20V 1.03A SOT563

MOSFET 2P-CH 20V 1.03A SOT563

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMG1023UVQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMG1023UVQ-7TR-ND
FET, MOSFET Arrays 31-DMG1023UVQ-7TR-ND
Mosfet Array 2 P-Channel (Dual) 20V 1.03A (Ta) 530mW (Ta) Surface Mount SOT-563

Mosfet Array 2 P-Channel (Dual) 20V 1.03A (Ta) 530mW (Ta) Surface Mount SOT-563

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMG1023UVQ-7DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMG1023UVQ-7DKR-ND
FET, MOSFET Arrays 31-DMG1023UVQ-7DKR-ND
MOSFET 2P-CH 20V 1.03A SOT563

MOSFET 2P-CH 20V 1.03A SOT563

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG1023UVQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG1023UVQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG1023UVQ-7
MOSFET 2P-CH 20V 1.03A SOT563

MOSFET 2P-CH 20V 1.03A SOT563

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 31-DMG1023UVQ-7CT-ND DMG1023UVQ-7 DMG1023UVQ-7
Product Name FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-563, SOT-666 Automotive
Unlock Full Specs
to access all available technical data

Similar Products

2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details