DIODES Incorporated 20V 1.03A MOSFET Transistor DMG1023UV-13

Description
Trans MOSFET P-CH 20V 1.03A 6-Pin SOT-563 T/R Product overview: DMG1023UV-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.03A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.03A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG1023UV-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET P-CH 20V 1.03A 6-Pin SOT-563 T/R Product overview: DMG1023UV-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.03A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.03A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG1023UV-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 1.03A MOSFET Transistor
278-DMG1023UV-13
20V 1.03A MOSFET Transistor 278-DMG1023UV-13
Trans MOSFET P-CH 20V 1.03A 6-Pin SOT-563 T/R Product overview: DMG1023UV-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.03A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.03A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG1023UV-13 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 20V 1.03A 6-Pin SOT-563 T/R Product overview: DMG1023UV-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.03A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.03A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG1023UV-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG1023UV-13 - 965930-DMG1023UV-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG1023UV-13
965930-DMG1023UV-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG1023UV-13 965930-DMG1023UV-13
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965930-DMG1023UV-13 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965930-DMG1023UV-13
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMG1023UV-13 965930-DMG1023UV-13
Product Name 20V 1.03A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG1023UV-13
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 20 volts
PD 530 milliwatts
Unlock Full Specs
to access all available technical data