Alternative Parts (Cross-Reference): Cross
Manufacturer: Diodes Incorporated
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays
Package: Tape & Reel (TR)
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563
Mosfet Array N and P-Channel 20V 870mA, 640mA 530mW Surface Mount SOT-563
Mosfet Array N and P-Channel 20V 870mA, 640mA 530mW Surface Mount SOT-563
Mosfet Array N and P-Channel 20V 870mA, 640mA 530mW Surface Mount SOT-563
MOSFET N/P-CH 20V 0.87A SOT563 Product overview: DMG1016VQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.87A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.87A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMG1016VQ-7 can be used for catalog matching and distributor lookup.
MOSFET, COMPLEMENTARY, 20V, 0.87A, 0.53W; Transistor Polarity:Complementa
MOSFET N/P-CH 20V SOT563
MOSFET N/P-CH 20V 0.87A SOT563
MOSFET Comp Pair Enh FET 20Vdss 6Vgss
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMG1016VQ-7DITR-ND | 289-DMG1016VQ-7 | 39AH6590 | DMG1016VQ-7 | DMG1016VQ-7 | DMG1016VQ-7 | |
| Product Name | Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays | FET, MOSFET Arrays | 20V 0.87A MOSFET Transistor | Mosfet, Complementary, 20V, 0.87A, 0.53W; Transistor Polarity Diodes Inc. | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Package Type | SOT3 | SOT-563, SOT-666 | Tape & Reel (TR) | TO-3 | SOT-563, SOT-666 | ||
| Polarity | N-Channel; P-Channel | P-Channel; N and P-Channel | |||||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 20 volts | 20 volts | |||||
| PD | 530 milliwatts |