MOSFET N/P-CH 20V 0.87A SOT563
MOSFET N/P-CH 20V 0.87A SOT563
Mosfet Array N and P-Channel 20V 870mA, 640mA 530mW Surface Mount SOT-563
MOSFET N/P-CH 20V 0.87A SOT563 Product overview: DMG1016VQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.87A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.87A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMG1016VQ-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1168056-DMG1016VQ-13
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: SOT-563, SOT-666
Mounting: SMD
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 870mA, 640mA
Power - Max: 530mW
Family Name: DMG1016VQ
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: SOT-563
Drain Source Voltage: 20V
Vgs(th) (Maximum) @ Id: 1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 0.74nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 60.67pF @ 16V
Rds On (Maximum) @ Id, Vgs: 400 mOhm @ 600mA, 4.5V
Alternative Parts (Cross-Reference): DMG1016VQ-7;
Introduction Date: September 09, 2015
ECCN: EAR99
Estimated EOL Date: Unknown
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
MOSFET Comp Pair Enh FET 20Vdss 6Vgss
MOSFET N/P-CH 20V 0.87A SOT563
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 31-DMG1016VQ-13DKR-ND | 289-DMG1016VQ-13 | 1168056-DMG1016VQ-13 | DMG1016VQ-13 | DMG1016VQ-13 |
| Product Name | FET, MOSFET Arrays | 20V 0.87A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG1016VQ-13 | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT-563, SOT-666 | Tape & Reel (TR) | SOT3 | ||
| MOSFET Operating Mode | Enhancement | Enhancement | |||
| V(BR)DSS | 20 volts | ||||
| PD | 530 milliwatts |