DIODES Incorporated Mosfet, N Channel, W Esd, 20V, 1A, Sot323; Channel Type Diodes Inc. DMG1012UW

Description
MOSFET, N CHANNEL, W ESD, 20V, 1A, SOT323; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:500mV RoHS Compliant: Yes
Datasheet
Description
MOSFET, N CHANNEL, W ESD, 20V, 1A, SOT323; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:500mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet, N Channel, W Esd, 20V, 1A, Sot323; Channel Type Diodes Inc. - 65T8207 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, W Esd, 20V, 1A, Sot323; Channel Type Diodes Inc.
65T8207
Mosfet, N Channel, W Esd, 20V, 1A, Sot323; Channel Type Diodes Inc. 65T8207
MOSFET, N CHANNEL, W ESD, 20V, 1A, SOT323; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:500mV RoHS Compliant: Yes

MOSFET, N CHANNEL, W ESD, 20V, 1A, SOT323; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:500mV RoHS Compliant: Yes

Supplier's Site Datasheet
Transistors - DMG1012UW - ODG (Origin Data Global)
Shenzhen, China
Transistors
DMG1012UW
Transistors DMG1012UW
20V SOT-323 MOSFETs ROHS

20V SOT-323 MOSFETs ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 65T8207 DMG1012UW
Product Name Mosfet, N Channel, W Esd, 20V, 1A, Sot323; Channel Type Diodes Inc. Transistors
Polarity N-Channel
Unlock Full Specs
to access all available technical data