DIODES Incorporated Single FETs, MOSFETs DMG1012UW-7

Description
N-Channel 20V 1A (Ta) 290mW (Ta) Surface Mount SOT-323
Request a Quote Datasheet
Description
N-Channel 20V 1A (Ta) 290mW (Ta) Surface Mount SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMG1012UW-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG1012UW-7DITR-ND
Single FETs, MOSFETs DMG1012UW-7DITR-ND
N-Channel 20V 1A (Ta) 290mW (Ta) Surface Mount SOT-323

N-Channel 20V 1A (Ta) 290mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - DMG1012UW-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG1012UW-7DICT-ND
Single FETs, MOSFETs DMG1012UW-7DICT-ND
N-Channel 20V 1A (Ta) 290mW (Ta) Surface Mount SOT-323

N-Channel 20V 1A (Ta) 290mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - DMG1012UW-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG1012UW-7DIDKR-ND
Single FETs, MOSFETs DMG1012UW-7DIDKR-ND
N-Channel 20V 1A (Ta) 290mW (Ta) Surface Mount SOT-323

N-Channel 20V 1A (Ta) 290mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Singapore, Singapore
20V 1A MOSFET Transistor
278-DMG1012UW-7
20V 1A MOSFET Transistor 278-DMG1012UW-7
MOSFET N-CH 20V 1A SOT323 Product overview: DMG1012UW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG1012UW-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 1A SOT323 Product overview: DMG1012UW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG1012UW-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG1012UW-7 - 014370-DMG1012UW-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG1012UW-7
014370-DMG1012UW-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG1012UW-7 014370-DMG1012UW-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014370-DMG1012UW-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 290mW (Ta) Family Name: DMG1012UW Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-323 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 0.74nC @ 4.5V Max Input Capacitance: 60.67pF @ 16V Maximum Gate-Source Voltage: ±6V Maximum Rds On at Id,Vgs: 450 mOhm @ 600mA, 4.5V Alternative Parts (Cross-Reference): PMF280UN,115; PMF280UN; AO5404EL; Introduction Date: September 08, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 014370-DMG1012UW-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 290mW (Ta)
Family Name: DMG1012UW
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 0.74nC @ 4.5V
Max Input Capacitance: 60.67pF @ 16V
Maximum Gate-Source Voltage: ±6V
Maximum Rds On at Id,Vgs: 450 mOhm @ 600mA, 4.5V
Alternative Parts (Cross-Reference): PMF280UN,115; PMF280UN; AO5404EL;
Introduction Date: September 08, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Mosfet, N-Ch, 20V, 1A, Sot-323; Transistor Polarity Diodes Inc. - 07AH3734 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 1A, Sot-323; Transistor Polarity Diodes Inc.
07AH3734
Mosfet, N-Ch, 20V, 1A, Sot-323; Transistor Polarity Diodes Inc. 07AH3734
MOSFET, N-CH, 20V, 1A, SOT-323; Transistor Polarity:N Channel; Continuous Drain Current Id:1A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.3ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 20V, 1A, SOT-323; Transistor Polarity:N Channel; Continuous Drain Current Id:1A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.3ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 20V, 1A, Sot-323; Transistor Polarity Diodes Inc. - 07AH3735 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 1A, Sot-323; Transistor Polarity Diodes Inc.
07AH3735
Mosfet, N-Ch, 20V, 1A, Sot-323; Transistor Polarity Diodes Inc. 07AH3735
MOSFET, N-CH, 20V, 1A, SOT-323; Transistor Polarity:N Channel; Continuous Drain Current Id:1A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.3ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 20V, 1A, SOT-323; Transistor Polarity:N Channel; Continuous Drain Current Id:1A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.3ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET N-CHANNEL SOT-323

MOSFET MOSFET N-CHANNEL SOT-323

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG1012UW-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG1012UW-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG1012UW-7
MOSFET N-CH 20V 1A SOT323

MOSFET N-CH 20V 1A SOT323

Supplier's Site
Single FETs, MOSFETs - DMG1012UW-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMG1012UW-7
Single FETs, MOSFETs DMG1012UW-7
MOSFET N-CH 20V 1A SOT323

MOSFET N-CH 20V 1A SOT323

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMG1012UW-7DITR-ND 278-DMG1012UW-7 014370-DMG1012UW-7 07AH3734 DMG1012UW-7 DMG1012UW-7 DMG1012UW-7
Product Name Single FETs, MOSFETs 20V 1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG1012UW-7 Mosfet, N-Ch, 20V, 1A, Sot-323; Transistor Polarity Diodes Inc. MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SOT323; SC-70, SOT-323 Tape & Reel (TR) SOT3; SOT323; SOT-323 TO-3; SOT3; SOT323 0.74 nC @ 4.5 V SOT323; SC-70, SOT-323
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts
PD 290 milliwatts 290 milliwatts 290 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Through Hole
Packing Method Tube; Tube
View Details
3 suppliers
 - AUIRF3205ZS - Rochester Electronics
Specs
Polarity N-Channel
Package Type D2PAK
Packing Method Tube; Tube
View Details
6 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details