MOSFET N-CH 20V 630MA SOT523 Product overview: DMG1012TQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 630MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 630MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG1012TQ-7 can be used for catalog matching and distributor lookup.
N-Channel 20V 630mA (Ta) 280mW (Ta) Surface Mount SOT-523
N-Channel 20V 630mA (Ta) 280mW (Ta) Surface Mount SOT-523
N-Channel 20V 630mA (Ta) 280mW (Ta) Surface Mount SOT-523
Manufacturer: Diodes Incorporated
Win Source Part Number: 868898-DMG1012TQ-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 20 V 630mA (Ta) 280mW (Ta) Surface Mount SOT-523
Package: SOT-523
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMG1012
Categories: Discrete Semiconductor Products
Case / Package: SOT-523
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DMG1012TQ-7-ND, DMG1012TQ-7DICT, DMG1012TQ-7DITR, DMG1012TQ-7DIDKR
20V 630mA 400mΩ@600mA,4.5V 280mW 1V@250uA null SOT-523 MOSFETs ROHS
MOSFET N-CH 20V 630MA SOT523
MOSFET, AEC-Q101, N-CH, 20V, SOT-523; Transistor Polarity:N Channel; Continuous Drain Current Id:630mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.3ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes
MOSFET, AEC-Q101, N-CH, 20V, SOT-523; Transistor Polarity:N Channel; Continuous Drain Current Id:630mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.3ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes
MOSFET N-CH 20V 630MA SOT523
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-DMG1012TQ-7 | DMG1012TQ-7DIDKR-ND | 868898-DMG1012TQ-7 | DMG1012TQ-7 | DMG1012TQ-7 | DMG1012TQ-7 | 07AH3732 | DMG1012TQ-7 |
| Product Name | 20V 630MA MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG1012TQ-7 | Triode/MOS Tube/Transistor >> MOSFETs | MOSFET | Single FETs, MOSFETs | Mosfet, Aec-Q101, N-Ch, 20V, Sot-523; Transistor Polarity Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| MOSFET Operating Mode | Enhancement | |||||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | |||||
| PD | 280 milliwatts | 280 milliwatts | 280 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |