DIODES Incorporated 60V 0.39A MOSFET Transistor DMC67D8UFDBQ-7

Description
MOSFET N/P-CH 60V 0.39A 6UDFN Product overview: DMC67D8UFDBQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.39A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC67D8UFDBQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 60V 0.39A 6UDFN Product overview: DMC67D8UFDBQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.39A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC67D8UFDBQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 0.39A MOSFET Transistor
289-DMC67D8UFDBQ-7
60V 0.39A MOSFET Transistor 289-DMC67D8UFDBQ-7
MOSFET N/P-CH 60V 0.39A 6UDFN Product overview: DMC67D8UFDBQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.39A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC67D8UFDBQ-7 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 60V 0.39A 6UDFN Product overview: DMC67D8UFDBQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.39A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC67D8UFDBQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays - 1376890-DMC67D8UFDBQ-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
1376890-DMC67D8UFDBQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays 1376890-DMC67D8UFDBQ-7
Win Source Part Number: 1376890-DMC67D8UFDBQ -7 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q101 Product Status: Active Package / Case: 6-UDFN Exposed Pad Supplier Device Package: U-DFN2020-6 (Type B) Base Product Number: DMC67 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 60V, 20V Current - Continuous Drain (Id) @ 25°C: 390mA (Ta), 2.9A (Ta) Rds On (Max) @ Id, Vgs: 4Ohm @ 500mA, 10V, 72mOhm @ 3.5A, 4.5V Vgs(th) (Max) @ Id: 2.5V @ 250µA, 1.25V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 0.4pC @ 4.5V, 7.3nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 41pF @ 25V, 443pF @ 16V Mounting Type: Surface Mount HTSUS: 8541.21.0095 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 580mW (Ta) Configuration: N and P-Channel Complementary

Win Source Part Number: 1376890-DMC67D8UFDBQ-7
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Product Status: Active
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: U-DFN2020-6 (Type B)
Base Product Number: DMC67
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 60V, 20V
Current - Continuous Drain (Id) @ 25°C: 390mA (Ta), 2.9A (Ta)
Rds On (Max) @ Id, Vgs: 4Ohm @ 500mA, 10V, 72mOhm @ 3.5A, 4.5V
Vgs(th) (Max) @ Id: 2.5V @ 250µA, 1.25V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 0.4pC @ 4.5V, 7.3nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 41pF @ 25V, 443pF @ 16V
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 580mW (Ta)
Configuration: N and P-Channel Complementary

Buy Now Datasheet
FET, MOSFET Arrays - DMC67D8UFDBQ-7DI-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC67D8UFDBQ-7DI-ND
FET, MOSFET Arrays DMC67D8UFDBQ-7DI-ND
Mosfet Array N and P-Channel Complementary 60V, 20V 390mA (Ta), 2.9A (Ta) 580mW (Ta) Surface Mount U-DFN2020-6 (Type B)

Mosfet Array N and P-Channel Complementary 60V, 20V 390mA (Ta), 2.9A (Ta) 580mW (Ta) Surface Mount U-DFN2020-6 (Type B)

Buy Now Datasheet
Mosfet, Complementary/60V/0.39A/udfn2020 Rohs Compliant Diodes Inc. - 36AJ3571 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Complementary/60V/0.39A/udfn2020 Rohs Compliant Diodes Inc.
36AJ3571
Mosfet, Complementary/60V/0.39A/udfn2020 Rohs Compliant Diodes Inc. 36AJ3571
MOSFET, COMPLEMENTARY/60V/0. 39A/UDFN2020 ROHS COMPLIANT: YES

MOSFET, COMPLEMENTARY/60V/0.39A/UDFN2020 ROHS COMPLIANT: YES

Supplier's Site Datasheet
FET, MOSFET Arrays - DMC67D8UFDBQ-7 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMC67D8UFDBQ-7
FET, MOSFET Arrays DMC67D8UFDBQ-7
MOSFET BVDSS: 41V-60V U-DFN2020-

MOSFET BVDSS: 41V-60V U-DFN2020-

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMC67D8UFDBQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMC67D8UFDBQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMC67D8UFDBQ-7
MOSFET N/P-CH 60V 0.39A 6UDFN

MOSFET N/P-CH 60V 0.39A 6UDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-DMC67D8UFDBQ-7 1376890-DMC67D8UFDBQ-7 DMC67D8UFDBQ-7DI-ND 36AJ3571 DMC67D8UFDBQ-7 DMC67D8UFDBQ-7
Product Name 60V 0.39A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays FET, MOSFET Arrays Mosfet, Complementary/60V/0.39A/udfn2020 Rohs Compliant Diodes Inc. FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; P-Channel P-Channel P-Channel; N and P-Channel Complementary
MOSFET Operating Mode Enhancement
PD 580 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3 6-UDFN Exposed Pad TO-3 6-UDFN Exposed Pad Automotive
Unlock Full Specs
to access all available technical data