The DMC62D3SV-7 is a complementary pair enhancement mode MOSFET in an SOT563 surface-mount package, designed for high-efficiency power-management and switching applications. It combines an N-channel MOSFET with a 60V drain-source voltage and 1.7Ω maximum on-resistance at 10V gate bias, and a P-channel MOSFET with -60V drain-source voltage and 8Ω maximum on-resistance at -5V gate bias. The device features low input capacitance, fast switching speed, and is rated for continuous drain currents of 510mA and -244mA respectively. It operates over a junction temperature range of -55°C to +150°C and meets RoHS, AEC-Q, and UL 94 V-0 standards. The part is supplied in a 3,000-unit tape and reel configuration.
MOSFET BVDSS: 41V~60V SOT563 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMC62D3SV-7TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT-563, SOT-666 |