The DMC62D3SV is a complementary pair enhancement mode MOSFET in a SOT563 surface-mount package, combining an N-channel and P-channel device for high-efficiency power-management applications. The N-channel device has a 60V drain-source voltage rating and an on-resistance of 1.7Ω at 10V gate drive, while the P-channel device has a -60V rating and 8Ω on-resistance at -5V gate drive. Both devices feature fast switching speeds, low input capacitance, and operate within a -55°C to +150°C temperature range. The device is lead-free, RoHS compliant, and rated for level 1 moisture sensitivity per J-STD-020. The part is supplied in a 10,000-piece tape and reel package.
MOSFET BVDSS: 41V~60V SOT563 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMC62D3SV-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT-563, SOT-666 |