DMC62D3SDW-7 is a 60V complementary MOSFET pair in an SOT363 package, designed for high-efficiency power-management applications. It features low on-resistance (1.7Ω at VGS=10V for the N-channel, 8Ω at VGS=-5V for the P-channel), low gate threshold voltage, fast switching, and ESD protection. The device is rated for a continuous drain current of 372mA (N-channel) and -178mA (P-channel), with a total power dissipation of 0.33W (N-channel) and 0.45W (P-channel) on a reference PCB. Thermal resistance is 382°C/W (N-channel) and 265°C/W (P-channel). The package is molded plastic with a 94V-0 flammability rating, lead-free matte tin terminals, and is moisture sensitive level 1. It operates from -55°C to +150°C and is RoHS compliant.
MOSFET BVDSS: 41V~60V SOT363 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMC62D3SDW-7TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 6-TSSOP, SC-88, SOT-363 |