The DMC62D2SVQ is a complementary pair enhancement mode MOSFET in an SOT563 package, designed for automotive applications requiring AEC-Q101 qualification and PPAP capability. It features a 60V drain-source voltage rating for the N-channel device and -60V for the P-channel device, with continuous drain currents of 480mA and -320mA respectively at TA = +25°C. The MOSFETs have low on-resistance values of 1.7Ω and 6Ω at specified gate-source voltages, low gate threshold voltages, and fast switching speeds. The device is RoHS and halogen-antimony free, with a thermal resistance of 158°C/W under recommended mounting conditions and an operating temperature range of -55°C to +150°C. The -13 variant is packaged in 10,000-unit tape and reel format.
MOSFET N/P-CH 60V 0.48A SOT563
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMC62D2SVQ-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT-563, SOT-666 |