DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays DMC6040SSDQ-13

Description
Win Source Part Number: 1018761-DMC6040SSDQ- 13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) FET Type: N and P-Channel Complementary FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 5.1A (Ta) Rds On (Max) @ Id, Vgs: 40mOhm @ 8A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power - Max: 1.24W Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Gate Charge (Qg) (Max) @ Vgs: 20.8nC @ 30V Input Capacitance (Ciss) (Max) @ Vds: 1130pF @ 15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Base Product Number: DMC6040
Request a Quote Datasheet
Description
Win Source Part Number: 1018761-DMC6040SSDQ- 13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) FET Type: N and P-Channel Complementary FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 5.1A (Ta) Rds On (Max) @ Id, Vgs: 40mOhm @ 8A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power - Max: 1.24W Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Gate Charge (Qg) (Max) @ Vgs: 20.8nC @ 30V Input Capacitance (Ciss) (Max) @ Vds: 1130pF @ 15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Base Product Number: DMC6040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1018761-DMC6040SSDQ-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1018761-DMC6040SSDQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1018761-DMC6040SSDQ-13
Win Source Part Number: 1018761-DMC6040SSDQ- 13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) FET Type: N and P-Channel Complementary FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 5.1A (Ta) Rds On (Max) @ Id, Vgs: 40mOhm @ 8A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power - Max: 1.24W Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Gate Charge (Qg) (Max) @ Vgs: 20.8nC @ 30V Input Capacitance (Ciss) (Max) @ Vds: 1130pF @ 15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Base Product Number: DMC6040

Win Source Part Number: 1018761-DMC6040SSDQ-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
FET Type: N and P-Channel Complementary
FET Feature: Standard
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 5.1A (Ta)
Rds On (Max) @ Id, Vgs: 40mOhm @ 8A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power - Max: 1.24W
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Gate Charge (Qg) (Max) @ Vgs: 20.8nC @ 30V
Input Capacitance (Ciss) (Max) @ Vds: 1130pF @ 15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Base Product Number: DMC6040

Buy Now Datasheet
Singapore, Singapore
60V 5.1A MOSFET Transistor
289-DMC6040SSDQ-13
60V 5.1A MOSFET Transistor 289-DMC6040SSDQ-13
MOSFET N/P-CH 60V 5.1A 8SO Product overview: DMC6040SSDQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC6040SSDQ-13 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 60V 5.1A 8SO Product overview: DMC6040SSDQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC6040SSDQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 31-DMC6040SSDQ-13CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMC6040SSDQ-13CT-ND
FET, MOSFET Arrays 31-DMC6040SSDQ-13CT-ND
MOSFET N/P-CH 60V 5.1A 8SO

MOSFET N/P-CH 60V 5.1A 8SO

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMC6040SSDQ-13DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMC6040SSDQ-13DKR-ND
FET, MOSFET Arrays 31-DMC6040SSDQ-13DKR-ND
MOSFET N/P-CH 60V 5.1A 8SO

MOSFET N/P-CH 60V 5.1A 8SO

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMC6040SSDQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMC6040SSDQ-13TR-ND
FET, MOSFET Arrays 31-DMC6040SSDQ-13TR-ND
Mosfet Array N and P-Channel Complementary 60V 5.1A (Ta) 1.24W Surface Mount 8-SO

Mosfet Array N and P-Channel Complementary 60V 5.1A (Ta) 1.24W Surface Mount 8-SO

Buy Now Datasheet
MOSFET N/P-CH 60V 5.1A 8SO - 233-DMC6040SSDQ-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET N/P-CH 60V 5.1A 8SO
233-DMC6040SSDQ-13
MOSFET N/P-CH 60V 5.1A 8SO 233-DMC6040SSDQ-13
MOSFET N/P-CH 60V 5.1A 8SO

MOSFET N/P-CH 60V 5.1A 8SO

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMC6040SSDQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMC6040SSDQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMC6040SSDQ-13
MOSFET N/P-CH 60V 5.1A 8SO

MOSFET N/P-CH 60V 5.1A 8SO

Supplier's Site
FET, MOSFET Arrays - DMC6040SSDQ-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMC6040SSDQ-13
FET, MOSFET Arrays DMC6040SSDQ-13
MOSFET N/P-CH 60V 5.1A 8SO

MOSFET N/P-CH 60V 5.1A 8SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1018761-DMC6040SSDQ-13 289-DMC6040SSDQ-13 31-DMC6040SSDQ-13CT-ND 233-DMC6040SSDQ-13 DMC6040SSDQ-13 DMC6040SSDQ-13 DMC6040SSDQ-13
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 60V 5.1A MOSFET Transistor FET, MOSFET Arrays MOSFET N/P-CH 60V 5.1A 8SO Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays MOSFET
Polarity P-Channel N-Channel; P-Channel N-Channel; P-Channel; N-CHANNEL AND P-CHANNEL P-Channel; N and P-Channel Complementary
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" Automotive 8-SOIC (0.154", 3.90mm Width)
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data