DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC4050SSDQ-13 DMC4050SSDQ-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868890-DMC4050SSDQ-1 3 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array N and P-Channel Complementary 40V 5.3A 1.8W Surface Mount 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DMC4050 Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMC4050SSDQ-13DICT, DMC4050SSDQ-13DITR, DMC4050SSDQ-13DIDKR, DMC4050SSDQ-13-ND
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868890-DMC4050SSDQ-1 3 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array N and P-Channel Complementary 40V 5.3A 1.8W Surface Mount 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DMC4050 Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMC4050SSDQ-13DICT, DMC4050SSDQ-13DITR, DMC4050SSDQ-13DIDKR, DMC4050SSDQ-13-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC4050SSDQ-13 - 868890-DMC4050SSDQ-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC4050SSDQ-13
868890-DMC4050SSDQ-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC4050SSDQ-13 868890-DMC4050SSDQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 868890-DMC4050SSDQ-1 3 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array N and P-Channel Complementary 40V 5.3A 1.8W Surface Mount 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DMC4050 Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMC4050SSDQ-13DICT, DMC4050SSDQ-13DITR, DMC4050SSDQ-13DIDKR, DMC4050SSDQ-13-ND

Manufacturer: Diodes Incorporated
Win Source Part Number: 868890-DMC4050SSDQ-13
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array N and P-Channel Complementary 40V 5.3A 1.8W Surface Mount 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMC4050
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMC4050SSDQ-13DICT, DMC4050SSDQ-13DITR, DMC4050SSDQ-13DIDKR, DMC4050SSDQ-13-ND

Buy Now Datasheet
FET, MOSFET Arrays - DMC4050SSDQ-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC4050SSDQ-13DIDKR-ND
FET, MOSFET Arrays DMC4050SSDQ-13DIDKR-ND
Mosfet Array N and P-Channel Complementary 40V 5.3A 1.8W Surface Mount 8-SO

Mosfet Array N and P-Channel Complementary 40V 5.3A 1.8W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMC4050SSDQ-13DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC4050SSDQ-13DITR-ND
FET, MOSFET Arrays DMC4050SSDQ-13DITR-ND
Mosfet Array N and P-Channel Complementary 40V 5.3A 1.8W Surface Mount 8-SO

Mosfet Array N and P-Channel Complementary 40V 5.3A 1.8W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMC4050SSDQ-13DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC4050SSDQ-13DICT-ND
FET, MOSFET Arrays DMC4050SSDQ-13DICT-ND
Mosfet Array N and P-Channel Complementary 40V 5.3A 1.8W Surface Mount 8-SO

Mosfet Array N and P-Channel Complementary 40V 5.3A 1.8W Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
40V 5.3A MOSFET Transistor
289-DMC4050SSDQ-13
40V 5.3A MOSFET Transistor 289-DMC4050SSDQ-13
MOSFET N/P-CH 40V 5.3A 8SO Product overview: DMC4050SSDQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 5.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC4050SSDQ-13 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 40V 5.3A 8SO Product overview: DMC4050SSDQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 5.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC4050SSDQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 31V-40V

MOSFET MOSFET BVDSS: 31V-40V

Buy Now Datasheet
Mosfet, Dual, N/p-Ch, 40V, 5.3A Rohs Compliant Diodes Inc. - 28AK8392 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N/p-Ch, 40V, 5.3A Rohs Compliant Diodes Inc.
28AK8392
Mosfet, Dual, N/p-Ch, 40V, 5.3A Rohs Compliant Diodes Inc. 28AK8392
MOSFET, DUAL, N/P-CH, 40V, 5.3A ROHS COMPLIANT: YES

MOSFET, DUAL, N/P-CH, 40V, 5.3A ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMC4050SSDQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMC4050SSDQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMC4050SSDQ-13
MOSFET N/P-CH 40V 5.3A 8SO

MOSFET N/P-CH 40V 5.3A 8SO

Supplier's Site
FET, MOSFET Arrays - DMC4050SSDQ-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMC4050SSDQ-13
FET, MOSFET Arrays DMC4050SSDQ-13
MOSFET N/P-CH 40V 5.3A 8SO

MOSFET N/P-CH 40V 5.3A 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 868890-DMC4050SSDQ-13 DMC4050SSDQ-13DIDKR-ND 289-DMC4050SSDQ-13 DMC4050SSDQ-13 28AK8392 DMC4050SSDQ-13 DMC4050SSDQ-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC4050SSDQ-13 FET, MOSFET Arrays 40V 5.3A MOSFET Transistor MOSFET Mosfet, Dual, N/p-Ch, 40V, 5.3A Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Polarity P-Channel N-Channel; P-Channel P-Channel; N and P-Channel Complementary
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) TO-3 Automotive 8-SOIC (0.154", 3.90mm Width)
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Automotive 250V 6.6A MOSFET Transistor - 278-AUIRF7799L2TR - ERSAELECTRONICS PTE. LTD.
Specs
PD 4300 milliwatts
TJ -55 C (-67 F)
View Details
5 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details