Mosfet Array N and P-Channel 40V 5.3A 1.8W Surface Mount 8-SO
Mosfet Array N and P-Channel 40V 5.3A 1.8W Surface Mount 8-SO
Mosfet Array N and P-Channel 40V 5.3A 1.8W Surface Mount 8-SO
MOSFET N/P-CH 40V 5.3A 8SO Product overview: DMC4050SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 5.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC4050SSD-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 014362-DMC4050SSD-13
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.8W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 5.3A
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 37.56nC @ 10V
Max Input Capacitance: 1790.8pF @ 20V
Maximum Rds On at Id,Vgs: 45 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
MOSFET N/P-CH 40V 5.3A 8SO
MOSFET, DUAL, N/P-CH, 40V, 5.3A ROHS COMPLIANT: YES
MOSFET N/P-CH 40V 5.3A 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMC4050SSD-13CT-ND | 289-DMC4050SSD-13 | 014362-DMC4050SSD-13 | DMC4050SSD-13 | DMC4050SSD-13 | 28AK8391 | DMC4050SSD-13 |
| Product Name | FET, MOSFET Arrays | 40V 5.3A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC4050SSD-13 | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Dual, N/p-Ch, 40V, 5.3A Rohs Compliant Diodes Inc. | FET, MOSFET Arrays |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOT3; 8-SO | TO-3 | 8-SOIC (0.154", 3.90mm Width) | ||
| Polarity | N-Channel; P-Channel | P-Channel | P-Channel; N and P-Channel | ||||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 40 volts | 40 volts | 40 volts | ||||
| PD | 2.14 milliwatts | 1800 milliwatts |