MOSFET N/P-CH 40V 7A/5.1A 8SO Product overview: DMC4047LSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 7A, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 7A, 5.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC4047LSD-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1033652-DMC4047LSD-1
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.3W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 7A, 5.1A
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 19.1nC @ 10V
Max Input Capacitance: 1060pF @ 20V
Maximum Rds On at Id,Vgs: 24 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Mosfet Array N and P-Channel 40V 7A, 5.1A 1.3W Surface Mount 8-SO
Mosfet Array N and P-Channel 40V 7A, 5.1A 1.3W Surface Mount 8-SO
Mosfet Array N and P-Channel 40V 7A, 5.1A 1.3W Surface Mount 8-SO
MOSFET, DUAL, N/P-CH, 40V, 7A ROHS COMPLIANT: YES
MOSFET N/P-CH 40V 7A/5.1A 8SO
MOSFET FET BVDSS 31V 40V 1.3W 1180pF 21.3nC
MOSFET N/P-CH 40V 7A/5.1A 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-DMC4047LSD-13 | 1033652-DMC4047LSD-13 | DMC4047LSD-13DIDKR-ND | 28AK8390 | DMC4047LSD-13 | DMC4047LSD-13 | DMC4047LSD-13 |
| Product Name | 40V 7A 5.1A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC4047LSD-13 | FET, MOSFET Arrays | Mosfet, Dual, N/p-Ch, 40V, 7A Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | FET, MOSFET Arrays |
| Polarity | N-Channel; P-Channel | P-Channel | P-Channel; N and P-Channel | ||||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 40 volts | 40 volts | 40 volts | ||||
| PD | 1.8 milliwatts | 1300 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |