Manufacturer: Diodes Incorporated
Win Source Part Number: 1324336-DMC4040SSDQ-
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
FET Type: N and P-Channel Complementary
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 40V
Current - Continuous Drain (Id) @ 25°C: 7.5A
Rds On (Max) @ Id, Vgs: 25mOhm @ 3A, 10V
Vgs(th) (Max) @ Id: 1.8V @ 250µA
Power - Max: 17.2W
Supplier Device Package: 8-SO
Gate Charge (Qg) (Max) @ Vgs: 16nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 1790pF @ 20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: DMC4040
RoHS Status: ROHS3 Compliant
MOSFET N/P-CH 40V 7.5A 8SO Product overview: DMC4040SSDQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 7.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC4040SSDQ-13 can be used for catalog matching and distributor lookup.
MOSFET N/P-CH 40V 7.5A 8SO
Mosfet Array N and P-Channel Complementary 40V 7.5A (Ta) 17.2W Surface Mount 8-SO
MOSFET N/P-CH 40V 7.5A 8SO
MOSFET, DUAL, N/P-CH, 40V, 6.8A ROHS COMPLIANT: YES
MOSFET N/P-CH 40V 7.5A 8SO
MOSFET N/P-CH 40V 7.5A 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1324336-DMC4040SSDQ-13 | 289-DMC4040SSDQ-13 | 31-DMC4040SSDQ-13DKR-ND | 28AK8389 | DMC4040SSDQ-13 | DMC4040SSDQ-13 | DMC4040SSDQ-13 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | 40V 7.5A MOSFET Transistor | FET, MOSFET Arrays | Mosfet, Dual, N/p-Ch, 40V, 6.8A Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | FET, MOSFET Arrays |
| Polarity | P-Channel | N-Channel; P-Channel | P-Channel; N and P-Channel Complementary | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; 8-SOIC (0.154", 3.90mm Width) | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" | TO-3 | Automotive | 8-SOIC (0.154", 3.90mm Width) | |
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| MOSFET Operating Mode | Enhancement |