MOSFET N/P-CH 40V 6.8A 8SO Product overview: DMC4040SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC4040SSD-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 014361-DMC4040SSD-13
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Family Name: DMC4040SSD
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.8W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 6.8A
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 37.6nC @ 10V
Max Input Capacitance: 1790pF @ 20V
Maximum Rds On at Id,Vgs: 25 mOhm @ 3A, 10V
Introduction Date: March 14, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
MOSFET, DUAL, N/P-CH, 40V, 6.8A ROHS COMPLIANT: YES
MOSFET N/P-CH 40V 6.8A 8SO
MOSFET N/P-CH 40V 6.8A 8SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-DMC4040SSD-13 | 014361-DMC4040SSD-13 | DMC4040SSD-13 | 28AK8388 | DMC4040SSD-13 | DMC4040SSD-13 |
| Product Name | 40V 6.8A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC4040SSD-13 | MOSFET | Mosfet, Dual, N/p-Ch, 40V, 6.8A Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Polarity | N-Channel; P-Channel | P-Channel | P-Channel; N and P-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 40 volts | 40 volts | 40 volts | |||
| Transconductance | 0.0126 to 0.0166 kS | |||||
| PD | 1.8 milliwatts | 1800 milliwatts |