DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC4029SSDQ-13 DMC4029SSDQ-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033651-DMC4029SSDQ- 13 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 1.3W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 7A, 5.1A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 19.1nC @ 10V Max Input Capacitance: 1060pF @ 20V Maximum Rds On at Id,Vgs: 24 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033651-DMC4029SSDQ- 13 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 1.3W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 7A, 5.1A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 19.1nC @ 10V Max Input Capacitance: 1060pF @ 20V Maximum Rds On at Id,Vgs: 24 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC4029SSDQ-13 - 1033651-DMC4029SSDQ-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC4029SSDQ-13
1033651-DMC4029SSDQ-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC4029SSDQ-13 1033651-DMC4029SSDQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033651-DMC4029SSDQ- 13 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 1.3W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 7A, 5.1A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 19.1nC @ 10V Max Input Capacitance: 1060pF @ 20V Maximum Rds On at Id,Vgs: 24 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033651-DMC4029SSDQ-13
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 1.3W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 7A, 5.1A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 19.1nC @ 10V
Max Input Capacitance: 1060pF @ 20V
Maximum Rds On at Id,Vgs: 24 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMC4029SSDQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMC4029SSDQ-13TR-ND
FET, MOSFET Arrays 31-DMC4029SSDQ-13TR-ND
Mosfet Array N and P-Channel Complementary 40V 9A (Ta), 6.5A (Ta) 1.8W (Ta) Surface Mount 8-SO

Mosfet Array N and P-Channel Complementary 40V 9A (Ta), 6.5A (Ta) 1.8W (Ta) Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMC4029SSDQ-13CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMC4029SSDQ-13CT-ND
FET, MOSFET Arrays 31-DMC4029SSDQ-13CT-ND
MOSFET N/P-CH 40V 9A 8SO

MOSFET N/P-CH 40V 9A 8SO

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMC4029SSDQ-13DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMC4029SSDQ-13DKR-ND
FET, MOSFET Arrays 31-DMC4029SSDQ-13DKR-ND
MOSFET N/P-CH 40V 9A 8SO

MOSFET N/P-CH 40V 9A 8SO

Buy Now Datasheet
Singapore, Singapore
40V 9A 6.5A MOSFET Transistor
289-DMC4029SSDQ-13
40V 9A 6.5A MOSFET Transistor 289-DMC4029SSDQ-13
MOSFET N/P-CH 40V 9A/6.5A 8SO Product overview: DMC4029SSDQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 9A, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 9A, 6.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC4029SSDQ-13 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 40V 9A/6.5A 8SO Product overview: DMC4029SSDQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 9A, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 9A, 6.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC4029SSDQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N/P-CH 40V 7A/5.1A 8SO - 233-DMC4029SSDQ-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET N/P-CH 40V 7A/5.1A 8SO
233-DMC4029SSDQ-13
MOSFET N/P-CH 40V 7A/5.1A 8SO 233-DMC4029SSDQ-13
MOSFET N/P-CH 40V 7A/5.1A 8SO

MOSFET N/P-CH 40V 7A/5.1A 8SO

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Comp ENH FET 40VDs 20Vgs 1.3W

MOSFET Comp ENH FET 40VDs 20Vgs 1.3W

Buy Now Datasheet
Mosfet, Dual, N/p-Ch, 40V, 7A Rohs Compliant Diodes Inc. - 28AK8387 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N/p-Ch, 40V, 7A Rohs Compliant Diodes Inc.
28AK8387
Mosfet, Dual, N/p-Ch, 40V, 7A Rohs Compliant Diodes Inc. 28AK8387
MOSFET, DUAL, N/P-CH, 40V, 7A ROHS COMPLIANT: YES

MOSFET, DUAL, N/P-CH, 40V, 7A ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMC4029SSDQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMC4029SSDQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMC4029SSDQ-13
MOSFET N/P-CH 40V 9A/6.5A 8SO

MOSFET N/P-CH 40V 9A/6.5A 8SO

Supplier's Site
FET, MOSFET Arrays - DMC4029SSDQ-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMC4029SSDQ-13
FET, MOSFET Arrays DMC4029SSDQ-13
MOSFET N/P-CH 40V 7A/5.1A 8SO

MOSFET N/P-CH 40V 7A/5.1A 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1033651-DMC4029SSDQ-13 31-DMC4029SSDQ-13TR-ND 289-DMC4029SSDQ-13 233-DMC4029SSDQ-13 DMC4029SSDQ-13 28AK8387 DMC4029SSDQ-13 DMC4029SSDQ-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC4029SSDQ-13 FET, MOSFET Arrays 40V 9A 6.5A MOSFET Transistor MOSFET N/P-CH 40V 7A/5.1A 8SO MOSFET Mosfet, Dual, N/p-Ch, 40V, 7A Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Polarity P-Channel N-Channel; P-Channel P-Channel; N and P-Channel Complementary
V(BR)DSS 40 volts 40 volts 40 volts
PD 1300 milliwatts 1.8 milliwatts 1300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SOIC "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) TO-3 Automotive 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data