MOSFET N/P-CH 40V 9A 8SO
MOSFET N/P-CH 40V 9A 8SO
Mosfet Array N and P-Channel Complementary 40V 9A (Ta), 6.5A (Ta) 1.8W (Ta) Surface Mount 8-SO
MOSFET N/P-CH 40V 9A/6.5A 8SO Product overview: DMC4029SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 9A, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 9A, 6.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC4029SSD-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 868888-DMC4029SSD-13
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array N and P-Channel Complementary 40V 9A (Ta), 6.5A (Ta) 1.8W (Ta) Surface Mount 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMC4029
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMC4029SSD-13DITR, DMC4029SSD-13CT-ND, DMC4029SSD-13TR, DMC4029SSD-13DICT, DMC4029SSD-13DKR, DMC4029SSD-13DKR-ND,
MOSFET N/P-CH 40V 9A/6.5A 8SO
MOSFET, DUAL, N/P-CH, 40V, 7A ROHS COMPLIANT: YES
MOSFET Comp ENH FET 40VDs 20Vgs 1.3W
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMC4029SSD-13DKR-ND | 289-DMC4029SSD-13 | 868888-DMC4029SSD-13 | DMC4029SSD-13 | 28AK8386 | DMC4029SSD-13 |
| Product Name | FET, MOSFET Arrays | 40V 9A 6.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC4029SSD-13 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Dual, N/p-Ch, 40V, 7A Rohs Compliant Diodes Inc. | MOSFET |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOT3; 8-SO | Automotive | TO-3 | |
| Transistor Grade / Operating Range | Automotive | |||||
| Polarity | N-Channel; P-Channel | P-Channel | ||||
| MOSFET Operating Mode | Enhancement |