DIODES Incorporated 40V 6.5A 4.8A MOSFET Transistor DMC4028SSD-13

Description
MOSFET N/P-CH 40V 6.5A/4.8A 8SO Product overview: DMC4028SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6.5A, 4.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6.5A, 4.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC4028SSD-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 40V 6.5A/4.8A 8SO Product overview: DMC4028SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6.5A, 4.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6.5A, 4.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC4028SSD-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 6.5A 4.8A MOSFET Transistor
289-DMC4028SSD-13
40V 6.5A 4.8A MOSFET Transistor 289-DMC4028SSD-13
MOSFET N/P-CH 40V 6.5A/4.8A 8SO Product overview: DMC4028SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6.5A, 4.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6.5A, 4.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC4028SSD-13 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 40V 6.5A/4.8A 8SO Product overview: DMC4028SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6.5A, 4.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6.5A, 4.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC4028SSD-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC4028SSD-13 - 080560-DMC4028SSD-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC4028SSD-13
080560-DMC4028SSD-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC4028SSD-13 080560-DMC4028SSD-13
Manufacturer: Diodes Incorporated Win Source Part Number: 080560-DMC4028SSD-13 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.8W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 6.5A, 4.8A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 12.9nC @ 10V Max Input Capacitance: 604pF @ 20V Maximum Rds On at Id,Vgs: 28 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 080560-DMC4028SSD-13
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.8W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 6.5A, 4.8A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 12.9nC @ 10V
Max Input Capacitance: 604pF @ 20V
Maximum Rds On at Id,Vgs: 28 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - DMC4028SSD-13DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC4028SSD-13DICT-ND
FET, MOSFET Arrays DMC4028SSD-13DICT-ND
Mosfet Array N and P-Channel 40V 6.5A, 4.8A 1.8W Surface Mount 8-SO

Mosfet Array N and P-Channel 40V 6.5A, 4.8A 1.8W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMC4028SSD-13DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC4028SSD-13DITR-ND
FET, MOSFET Arrays DMC4028SSD-13DITR-ND
Mosfet Array N and P-Channel 40V 6.5A, 4.8A 1.8W Surface Mount 8-SO

Mosfet Array N and P-Channel 40V 6.5A, 4.8A 1.8W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMC4028SSD-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC4028SSD-13DIDKR-ND
FET, MOSFET Arrays DMC4028SSD-13DIDKR-ND
Mosfet Array N and P-Channel 40V 6.5A, 4.8A 1.8W Surface Mount 8-SO

Mosfet Array N and P-Channel 40V 6.5A, 4.8A 1.8W Surface Mount 8-SO

Buy Now Datasheet
Mosfet, Dual, N/p-Ch, 40V, 6.5A Rohs Compliant Diodes Inc. - 32AK9127 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N/p-Ch, 40V, 6.5A Rohs Compliant Diodes Inc.
32AK9127
Mosfet, Dual, N/p-Ch, 40V, 6.5A Rohs Compliant Diodes Inc. 32AK9127
MOSFET, DUAL, N/P-CH, 40V, 6.5A ROHS COMPLIANT: YES

MOSFET, DUAL, N/P-CH, 40V, 6.5A ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMC4028SSD-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMC4028SSD-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMC4028SSD-13
MOSFET N/P-CH 40V 6.5A/4.8A 8SO

MOSFET N/P-CH 40V 6.5A/4.8A 8SO

Supplier's Site
MOSFET N/P-CH 40V 8SOIC - 233-DMC4028SSD-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET N/P-CH 40V 8SOIC
233-DMC4028SSD-13
MOSFET N/P-CH 40V 8SOIC 233-DMC4028SSD-13
MOSFET N/P-CH 40V 8SOIC

MOSFET N/P-CH 40V 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V Comp Dual ENH Low On-Resistance

MOSFET 40V Comp Dual ENH Low On-Resistance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-DMC4028SSD-13 080560-DMC4028SSD-13 DMC4028SSD-13DICT-ND 32AK9127 DMC4028SSD-13 233-DMC4028SSD-13 DMC4028SSD-13
Product Name 40V 6.5A 4.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC4028SSD-13 FET, MOSFET Arrays Mosfet, Dual, N/p-Ch, 40V, 6.5A Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N/P-CH 40V 8SOIC MOSFET
Polarity N-Channel; P-Channel P-Channel N-Channel; P-Channel; N-CHANNEL AND P-CHANNEL
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 40 volts 40 volts 40 volts
Transconductance 0.0228 to 0.0166 kS
PD 1.25 milliwatts 1800 milliwatts 1800 milliwatts
Unlock Full Specs
to access all available technical data