The DMC3732UVTQ is a complementary pair enhancement mode MOSFET in a TSOT26 package, integrating an N-channel and P-channel device for high-efficiency power-management applications. Each channel offers low on-resistance, with the N-channel rated at 460 mΩ at VGS = 4.5V and the P-channel at 1000 mΩ at VGS = -4.5V, both operating up to 30V drain-source voltage. The device supports continuous drain current of 1.1A for the N-channel and -0.7A for the P-channel, with a power dissipation of 0.83 W when mounted on a 1-inch square copper pad. It features fast switching speed, low input and output leakage, and is AEC-Q101 qualified for automotive applications. The TSOT26 package measures 2.9 mm × 2.8 mm and is rated for operation from -55°C to +150°C. The device is lead-free, RoHS compliant, halogen- and antimony-free, and meets UL 94 V-0 flammability standards. Moisture sensitivity is rated Level 1 per J-STD-020.
MOSFET N/P-CH 30V 1.1A TSOT26
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMC3732UVTQ-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 |