DIODES Incorporated 30V 1.1A MOSFET Transistor DMC3730UFL3-7

Description
MOSFET N/P-CHA 30V 1.1A DFN1310 Product overview: DMC3730UFL3-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC3730UFL3-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CHA 30V 1.1A DFN1310 Product overview: DMC3730UFL3-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC3730UFL3-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 1.1A MOSFET Transistor
289-DMC3730UFL3-7
30V 1.1A MOSFET Transistor 289-DMC3730UFL3-7
MOSFET N/P-CHA 30V 1.1A DFN1310 Product overview: DMC3730UFL3-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC3730UFL3-7 can be used for catalog matching and distributor lookup.

MOSFET N/P-CHA 30V 1.1A DFN1310 Product overview: DMC3730UFL3-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC3730UFL3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - DMC3730UFL3-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC3730UFL3-7DIDKR-ND
FET, MOSFET Arrays DMC3730UFL3-7DIDKR-ND
Mosfet Array N and P-Channel Complementary 30V 1.1A, 700mA 390mW Surface Mount X2-DFN1310-6 (Type B)

Mosfet Array N and P-Channel Complementary 30V 1.1A, 700mA 390mW Surface Mount X2-DFN1310-6 (Type B)

Buy Now Datasheet
FET, MOSFET Arrays - DMC3730UFL3-7DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC3730UFL3-7DITR-ND
FET, MOSFET Arrays DMC3730UFL3-7DITR-ND
Mosfet Array N and P-Channel Complementary 30V 1.1A, 700mA 390mW Surface Mount X2-DFN1310-6 (Type B)

Mosfet Array N and P-Channel Complementary 30V 1.1A, 700mA 390mW Surface Mount X2-DFN1310-6 (Type B)

Buy Now Datasheet
FET, MOSFET Arrays - DMC3730UFL3-7DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC3730UFL3-7DICT-ND
FET, MOSFET Arrays DMC3730UFL3-7DICT-ND
Mosfet Array N and P-Channel Complementary 30V 1.1A, 700mA 390mW Surface Mount X2-DFN1310-6 (Type B)

Mosfet Array N and P-Channel Complementary 30V 1.1A, 700mA 390mW Surface Mount X2-DFN1310-6 (Type B)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1325332-DMC3730UFL3-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1325332-DMC3730UFL3-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1325332-DMC3730UFL3-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1325332-DMC3730UFL3- 7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount FET Type: N and P-Channel Complementary FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 1.1A, 700mA Rds On (Max) @ Id, Vgs: 460mOhm @ 200mA, 4.5V Vgs(th) (Max) @ Id: 950mV @ 250µA Power - Max: 390mW Supplier Device Package: X2-DFN1310-6 (Type B) Gate Charge (Qg) (Max) @ Vgs: 0.9nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 65.9pF @ 25V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 6-XFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: DMC3730UFL3-7DICT,DM C3730UFL3-7DIDKR,DMC 3730UFL3-7DITR Base Product Number: DMC3730 RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1325332-DMC3730UFL3-7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
FET Type: N and P-Channel Complementary
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 1.1A, 700mA
Rds On (Max) @ Id, Vgs: 460mOhm @ 200mA, 4.5V
Vgs(th) (Max) @ Id: 950mV @ 250µA
Power - Max: 390mW
Supplier Device Package: X2-DFN1310-6 (Type B)
Gate Charge (Qg) (Max) @ Vgs: 0.9nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 65.9pF @ 25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 6-XFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DMC3730UFL3-7DICT,DMC3730UFL3-7DIDKR,DMC3730UFL3-7DITR
Base Product Number: DMC3730
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Mosfet, Dual, N/p-Ch, 30V, 1.1A Rohs Compliant Diodes Inc. - 32AK9125 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N/p-Ch, 30V, 1.1A Rohs Compliant Diodes Inc.
32AK9125
Mosfet, Dual, N/p-Ch, 30V, 1.1A Rohs Compliant Diodes Inc. 32AK9125
MOSFET, DUAL, N/P-CH, 30V, 1.1A ROHS COMPLIANT: YES

MOSFET, DUAL, N/P-CH, 30V, 1.1A ROHS COMPLIANT: YES

Supplier's Site
MOSFET N/P-CHA 30V 1.1A DFN1310 - 233-DMC3730UFL3-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET N/P-CHA 30V 1.1A DFN1310
233-DMC3730UFL3-7
MOSFET N/P-CHA 30V 1.1A DFN1310 233-DMC3730UFL3-7
MOSFET N/P-CHA 30V 1.1A DFN1310

MOSFET N/P-CHA 30V 1.1A DFN1310

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V-30V

MOSFET MOSFET BVDSS: 25V-30V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMC3730UFL3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMC3730UFL3-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMC3730UFL3-7
MOSFET N/P-CHA 30V 1.1A DFN1310

MOSFET N/P-CHA 30V 1.1A DFN1310

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-DMC3730UFL3-7 DMC3730UFL3-7DIDKR-ND 1325332-DMC3730UFL3-7 32AK9125 233-DMC3730UFL3-7 DMC3730UFL3-7 DMC3730UFL3-7
Product Name 30V 1.1A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Mosfet, Dual, N/p-Ch, 30V, 1.1A Rohs Compliant Diodes Inc. MOSFET N/P-CHA 30V 1.1A DFN1310 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; P-Channel P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
PD 810 milliwatts 390 milliwatts
Unlock Full Specs
to access all available technical data