MOSFET N/P-CH 30V 0.8A SOT363 Product overview: DMC3401LDW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC3401LDW-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 868886-DMC3401LDW-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array N and P-Channel Complementary 30V 800mA (Ta), 550mA (Ta) 290mW (Ta) Surface Mount SOT-363
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMC3401
Categories: Discrete Semiconductor Products
Case / Package: SOT-363
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mosfet Array N and P-Channel Complementary 30V 800mA (Ta), 550mA (Ta) 290mW (Ta) Surface Mount SOT-363
Mosfet Array N and P-Channel Complementary 30V 800mA (Ta), 550mA (Ta) 290mW (Ta) Surface Mount SOT-363
Mosfet Array N and P-Channel Complementary 30V 800mA (Ta), 550mA (Ta) 290mW (Ta) Surface Mount SOT-363
MOSFET N/P-CH 30V 0.8A SOT363
MOSFET BVDSS: 25V-30V SOT363
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-DMC3401LDW-7 | 868886-DMC3401LDW-7 | 31-DMC3401LDW-7TR-ND | DMC3401LDW-7 | DMC3401LDW-7 |
| Product Name | 30V 0.8A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC3401LDW-7 | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Polarity | N-Channel; P-Channel | P-Channel | P-Channel; N and P-Channel Complementary | ||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 30 volts | 30 volts | |||
| PD | 400 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |