MOSFET N/P-CH 30V 0.8A SOT363
Mosfet Array N and P-Channel Complementary 30V 800mA (Ta), 550mA (Ta) 290mW (Ta) Surface Mount SOT-363
MOSFET N/P-CH 30V 0.8A SOT363
MOSFET BVDSS: 25V-30V SOT363
MOSFET N/P-CH 30V 0.8A SOT363
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 31-DMC3401LDW-13CT-ND | DMC3401LDW-13 | DMC3401LDW-13 |
| Product Name | FET, MOSFET Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | |
| Polarity | P-Channel; N and P-Channel Complementary | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||
| V(BR)DSS | 30 volts |