Mosfet Array N and P-Channel 30V 650mA, 450mA 310mW Surface Mount SOT-363
Mosfet Array N and P-Channel 30V 650mA, 450mA 310mW Surface Mount SOT-363
Mosfet Array N and P-Channel 30V 650mA, 450mA 310mW Surface Mount SOT-363
MOSFET N/P-CH 30V 0.65A SOT363 Product overview: DMC3400SDW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.65A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC3400SDW-7 can be used for catalog matching and distributor lookup.
30V 400mΩ@590mA,10V 310mW 1.6V@250uA 1PCSN-Channel&1PCSP-
MOSFET, COMPLEMENTARY, 30V, 0.65A, 0.31W; Transistor Polarity:Complementa
MOSFET, P & N CH, 30V, 0.65A, SOT-363 ROHS COMPLIANT: YES
MOSFET 30V Comp Pair Enh 20Vgs 55pF 0.6nC
MOSFET N/P-CH 30V 0.65A SOT363
MOSFET N/P-CH 30V SOT363
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMC3400SDW-7DIDKR-ND | 289-DMC3400SDW-7 | DMC3400SDW-7 | 39AH6588 | 68AH9532 | DMC3400SDW-7 | DMC3400SDW-7 | DMC3400SDW-7 |
| Product Name | FET, MOSFET Arrays | 30V 0.65A MOSFET Transistor | Triode/MOS Tube/Transistor >> MOSFETs | Mosfet, Complementary, 30V, 0.65A, 0.31W; Transistor Polarity Diodes Inc. | Mosfet, P & N Ch, 30V, 0.65A, Sot-363 Rohs Compliant Diodes Inc. | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Package Type | 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | TO-3 | TO-3; SOT3 | 6-TSSOP, SC-88, SOT-363 | |||
| Polarity | N-Channel; P-Channel | N-Channel | P-Channel; N and P-Channel | |||||
| MOSFET Operating Mode | Enhancement | |||||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | |||||
| PD | 310 milliwatts | 310 milliwatts |