Manufacturer: Diodes Incorporated
Win Source Part Number: 759614-DMC3400SDW-7
Packaging: Reel
Mounting Style: SMD
FET Feature: Standard
Transistor Polarity: N and P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-363
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 310mW
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 650mA, 450mA
Rds On (Maximum) at Id, Vgs: 400mOhm at 590mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 1.6V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 1.4nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 55pF at 15V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 759614-DMC3400SDW-7 |
| Product Name | Electronic Surplus - DMC3400SDW-7 |