DIODES Incorporated 30V 0.22A MOSFET Transistor DMC31D5UDJ-7B

Description
MOSFET N/P-CH 30V 0.22A SOT963 Product overview: DMC31D5UDJ-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.22A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC31D5UDJ-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 30V 0.22A SOT963 Product overview: DMC31D5UDJ-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.22A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC31D5UDJ-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 0.22A MOSFET Transistor
289-DMC31D5UDJ-7B
30V 0.22A MOSFET Transistor 289-DMC31D5UDJ-7B
MOSFET N/P-CH 30V 0.22A SOT963 Product overview: DMC31D5UDJ-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.22A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC31D5UDJ-7B can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 0.22A SOT963 Product overview: DMC31D5UDJ-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.22A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC31D5UDJ-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - DMC31D5UDJ-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC31D5UDJ-7BDITR-ND
FET, MOSFET Arrays DMC31D5UDJ-7BDITR-ND
Mosfet Array N and P-Channel 30V 220mA, 200mA 350mW Surface Mount SOT-963

Mosfet Array N and P-Channel 30V 220mA, 200mA 350mW Surface Mount SOT-963

Buy Now Datasheet
FET, MOSFET Arrays - DMC31D5UDJ-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC31D5UDJ-7BDIDKR-ND
FET, MOSFET Arrays DMC31D5UDJ-7BDIDKR-ND
Mosfet Array N and P-Channel 30V 220mA, 200mA 350mW Surface Mount SOT-963

Mosfet Array N and P-Channel 30V 220mA, 200mA 350mW Surface Mount SOT-963

Buy Now Datasheet
FET, MOSFET Arrays - DMC31D5UDJ-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC31D5UDJ-7BDICT-ND
FET, MOSFET Arrays DMC31D5UDJ-7BDICT-ND
Mosfet Array N and P-Channel 30V 220mA, 200mA 350mW Surface Mount SOT-963

Mosfet Array N and P-Channel 30V 220mA, 200mA 350mW Surface Mount SOT-963

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays - 1378259-DMC31D5UDJ-7B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
1378259-DMC31D5UDJ-7B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays 1378259-DMC31D5UDJ-7B
Win Source Part Number: 1378259-DMC31D5UDJ-7 B Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: SOT-963 Supplier Device Package: SOT-963 Base Product Number: DMC31 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 220mA, 200mA Rds On (Max) @ Id, Vgs: 1.5Ohm @ 100mA, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 0.38nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 22.6pF @ 15V FET Feature: Logic Level Gate Mounting Type: Surface Mount HTSUS: 8541.21.0095 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 350mW Configuration: N and P-Channel

Win Source Part Number: 1378259-DMC31D5UDJ-7B
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-963
Supplier Device Package: SOT-963
Base Product Number: DMC31
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 220mA, 200mA
Rds On (Max) @ Id, Vgs: 1.5Ohm @ 100mA, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 0.38nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 22.6pF @ 15V
FET Feature: Logic Level Gate
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 350mW
Configuration: N and P-Channel

Buy Now Datasheet
Mosfet, Dual, N/p-Ch, 30V, 0.22A Rohs Compliant Diodes Inc. - 28AK8385 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N/p-Ch, 30V, 0.22A Rohs Compliant Diodes Inc.
28AK8385
Mosfet, Dual, N/p-Ch, 30V, 0.22A Rohs Compliant Diodes Inc. 28AK8385
MOSFET, DUAL, N/P-CH, 30V, 0.22A ROHS COMPLIANT: YES

MOSFET, DUAL, N/P-CH, 30V, 0.22A ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V-30V

MOSFET MOSFET BVDSS: 25V-30V

Buy Now Datasheet
FET, MOSFET Arrays - DMC31D5UDJ-7B - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMC31D5UDJ-7B
FET, MOSFET Arrays DMC31D5UDJ-7B
MOSFET N/P-CH 30V SOT963

MOSFET N/P-CH 30V SOT963

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMC31D5UDJ-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMC31D5UDJ-7B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMC31D5UDJ-7B
MOSFET N/P-CH 30V 0.22A SOT963

MOSFET N/P-CH 30V 0.22A SOT963

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-DMC31D5UDJ-7B DMC31D5UDJ-7BDITR-ND 1378259-DMC31D5UDJ-7B 28AK8385 DMC31D5UDJ-7B DMC31D5UDJ-7B DMC31D5UDJ-7B
Product Name 30V 0.22A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Mosfet, Dual, N/p-Ch, 30V, 0.22A Rohs Compliant Diodes Inc. MOSFET FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; P-Channel P-Channel P-Channel; N and P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 350 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data