The DMC31D5UDAQ-7B is a complementary pair enhancement mode MOSFET in an X2-DFN0806-6 package measuring 0.8mm x 0.6mm, designed for high-efficiency power management and general-purpose switching. It features a 30V N-channel and -30V P-channel configuration with drain currents up to 0.4A and -0.22A, respectively, and low on-resistance values of 1.5Ω at 4.5V gate drive and 3Ω at -4.5V gate drive. The device has a gate threshold voltage range of 0.4V to 1.0V for the N-channel and -0.4V to -1.0V for the P-channel, with total gate charge under 0.4nC. It is AEC-Q101 qualified, IATF 16949 certified, RoHS compliant, and meets UL 94 V-0 flammability standards. The package is moisture sensitive level 1 and has an operating temperature range of -55°C to +150°C.
MOSFET N/P-CH 30V 0.4A 6DFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMC31D5UDAQ-7B-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 6-SMD, No Lead |