DIODES Incorporated 30V 5.5A 5.8A MOSFET Transistor DMC3028LSDXQ-13

Description
MOSFET N/P-CH 30V 5.5A/5.8A 8SO Product overview: DMC3028LSDXQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.5A, 5.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.5A, 5.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC3028LSDXQ-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 30V 5.5A/5.8A 8SO Product overview: DMC3028LSDXQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.5A, 5.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.5A, 5.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC3028LSDXQ-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 5.5A 5.8A MOSFET Transistor
289-DMC3028LSDXQ-13
30V 5.5A 5.8A MOSFET Transistor 289-DMC3028LSDXQ-13
MOSFET N/P-CH 30V 5.5A/5.8A 8SO Product overview: DMC3028LSDXQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.5A, 5.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.5A, 5.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC3028LSDXQ-13 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 5.5A/5.8A 8SO Product overview: DMC3028LSDXQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.5A, 5.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.5A, 5.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC3028LSDXQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC3028LSDXQ-13 - 1033649-DMC3028LSDXQ-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC3028LSDXQ-13
1033649-DMC3028LSDXQ-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC3028LSDXQ-13 1033649-DMC3028LSDXQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033649-DMC3028LSDXQ -13 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.5A, 5.8A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 13.2nC @ 5V Max Input Capacitance: 641pF @ 15V Maximum Rds On at Id,Vgs: 27 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033649-DMC3028LSDXQ-13
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.5A, 5.8A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 13.2nC @ 5V
Max Input Capacitance: 641pF @ 15V
Maximum Rds On at Id,Vgs: 27 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - DMC3028LSDXQ-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC3028LSDXQ-13DIDKR-ND
FET, MOSFET Arrays DMC3028LSDXQ-13DIDKR-ND
Mosfet Array N and P-Channel 30V 5.5A, 5.8A 1.2W Surface Mount 8-SO

Mosfet Array N and P-Channel 30V 5.5A, 5.8A 1.2W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMC3028LSDXQ-13DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC3028LSDXQ-13DICT-ND
FET, MOSFET Arrays DMC3028LSDXQ-13DICT-ND
Mosfet Array N and P-Channel 30V 5.5A, 5.8A 1.2W Surface Mount 8-SO

Mosfet Array N and P-Channel 30V 5.5A, 5.8A 1.2W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMC3028LSDXQ-13DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC3028LSDXQ-13DITR-ND
FET, MOSFET Arrays DMC3028LSDXQ-13DITR-ND
Mosfet Array N and P-Channel 30V 5.5A, 5.8A 1.2W Surface Mount 8-SO

Mosfet Array N and P-Channel 30V 5.5A, 5.8A 1.2W Surface Mount 8-SO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMC3028LSDXQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMC3028LSDXQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMC3028LSDXQ-13
MOSFET N/P-CH 30V 5.5A/5.8A 8SO

MOSFET N/P-CH 30V 5.5A/5.8A 8SO

Supplier's Site
Mosfet, Dual, N/p-Ch, 30V, 5.5A Rohs Compliant Diodes Inc. - 28AK8381 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N/p-Ch, 30V, 5.5A Rohs Compliant Diodes Inc.
28AK8381
Mosfet, Dual, N/p-Ch, 30V, 5.5A Rohs Compliant Diodes Inc. 28AK8381
MOSFET, DUAL, N/P-CH, 30V, 5.5A ROHS COMPLIANT: YES

MOSFET, DUAL, N/P-CH, 30V, 5.5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-DMC3028LSDXQ-13 1033649-DMC3028LSDXQ-13 DMC3028LSDXQ-13DIDKR-ND DMC3028LSDXQ-13 28AK8381
Product Name 30V 5.5A 5.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC3028LSDXQ-13 FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual, N/p-Ch, 30V, 5.5A Rohs Compliant Diodes Inc.
Polarity N-Channel; P-Channel P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 1.5 milliwatts 1200 milliwatts
Unlock Full Specs
to access all available technical data