Manufacturer: Diodes Incorporated
Win Source Part Number: 917135-DMC3026LSD-13
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array N and P-Channel Complementary 30V 8.2A (Ta), 8A (Ta) 1.6W Surface Mount 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMC3026
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMC3026LSD-13DIDKR, DMC3026LSD-13DITR, DMC3026LSD-13DICT
MOSFET N/P-CH 30V 8.2A 8SO
Mosfet Array N and P-Channel Complementary 30V 8.2A (Ta), 8A (Ta) 1.6W Surface Mount 8-SO
MOSFET N/P-CH 30V 8.2A 8SO
MOSFET N/P-CH 30V 8.2A/8A 8SO Product overview: DMC3026LSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.2A, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.2A, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC3026LSD-13 can be used for catalog matching and distributor lookup.
MOSFET N/P-CH 30V 8.2A/8A 8SO
MOSFET, DUAL, N/P-CH, 30V, 6.5A ROHS COMPLIANT: YES
MOSFET 30V N & P Comp FET Enh 20Vgss Low Rdson
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 917135-DMC3026LSD-13 | 31-DMC3026LSD-13DKR-ND | 289-DMC3026LSD-13 | DMC3026LSD-13 | 28AK8379 | DMC3026LSD-13 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC3026LSD-13 | FET, MOSFET Arrays | 30V 8.2A 8A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Dual, N/p-Ch, 30V, 6.5A Rohs Compliant Diodes Inc. | MOSFET |
| Polarity | P-Channel | N-Channel; P-Channel | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; 8-SO | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | Automotive | TO-3 | |
| Transistor Grade / Operating Range | Automotive |