Manufacturer: Diodes Incorporated
Win Source Part Number: 917133-DMC3025LNS-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array N and P-Channel Complementary 30V 7.2A (Ta), 6.8A (Ta) 1.2W (Ta) Surface Mount PowerDI3333-8
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMC3025
Categories: Discrete Semiconductor Products
Case / Package: PowerDI3333-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mosfet Array N and P-Channel Complementary 30V 7.2A (Ta), 6.8A (Ta) 1.2W (Ta) Surface Mount PowerDI3333-8
MOSFET N/P-CH 30V 7.2A PWRDI3333
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 917133-DMC3025LNS-7 | DMC3025LNS-7-ND | DMC3025LNS-7 | DMC3025LNS-7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC3025LNS-7 | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel |