MOSFET N/P-CH 15A POWERDI3333 Product overview: DMC3025LDV-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC3025LDV-13 can be used for catalog matching and distributor lookup.
MOSFET N/P-CH 15A PWRDI3333
MOSFET N/P-CH 15A PWRDI3333
Mosfet Array N and P-Channel 15A (Tc) Surface Mount PowerDI3333-8 (Type UXC)
Manufacturer: Diodes Incorporated
Win Source Part Number: 770899-DMC3025LDV-13
Series: *
Categories: Discrete Semiconductor Products
Introduction Date: July 27, 2016
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
MOSFET N/P-CH 15A POWERDI3333-8
MOSFET, DUAL, N/P-CH, 30V, 15A ROHS COMPLIANT: YES
MOSFET N/P-CH 15A POWERDI3333
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-DMC3025LDV-13 | 31-DMC3025LDV-13CT-ND | 770899-DMC3025LDV-13 | DMC3025LDV-13 | DMC3025LDV-13 | 28AK8376 | DMC3025LDV-13 |
| Product Name | 15A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC3025LDV-13 | FET, MOSFET Arrays | MOSFET | Mosfet, Dual, N/p-Ch, 30V, 15A Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; P-Channel | P-Channel; N and P-Channel | |||||
| MOSFET Operating Mode | Enhancement | Enhancement | |||||
| V(BR)DSS | 25 volts | ||||||
| PD | 1.9 milliwatts | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |