DIODES Incorporated 30V 8.5A 7A MOSFET Transistor DMC3021LSDQ-13

Description
MOSFET N/P-CH 30V 8.5A/7A 8SO Product overview: DMC3021LSDQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.5A, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.5A, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC3021LSDQ-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 30V 8.5A/7A 8SO Product overview: DMC3021LSDQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.5A, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.5A, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC3021LSDQ-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 8.5A 7A MOSFET Transistor
289-DMC3021LSDQ-13
30V 8.5A 7A MOSFET Transistor 289-DMC3021LSDQ-13
MOSFET N/P-CH 30V 8.5A/7A 8SO Product overview: DMC3021LSDQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.5A, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.5A, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC3021LSDQ-13 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 8.5A/7A 8SO Product overview: DMC3021LSDQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.5A, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.5A, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC3021LSDQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - DMC3021LSDQ-13DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC3021LSDQ-13DICT-ND
FET, MOSFET Arrays DMC3021LSDQ-13DICT-ND
Mosfet Array N and P-Channel 30V 8.5A, 7A 2.5W Surface Mount 8-SO

Mosfet Array N and P-Channel 30V 8.5A, 7A 2.5W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMC3021LSDQ-13DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC3021LSDQ-13DITR-ND
FET, MOSFET Arrays DMC3021LSDQ-13DITR-ND
Mosfet Array N and P-Channel 30V 8.5A, 7A 2.5W Surface Mount 8-SO

Mosfet Array N and P-Channel 30V 8.5A, 7A 2.5W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMC3021LSDQ-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC3021LSDQ-13DIDKR-ND
FET, MOSFET Arrays DMC3021LSDQ-13DIDKR-ND
Mosfet Array N and P-Channel 30V 8.5A, 7A 2.5W Surface Mount 8-SO

Mosfet Array N and P-Channel 30V 8.5A, 7A 2.5W Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC3021LSDQ-13 - 917132-DMC3021LSDQ-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC3021LSDQ-13
917132-DMC3021LSDQ-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC3021LSDQ-13 917132-DMC3021LSDQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 917132-DMC3021LSDQ-1 3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array N and P-Channel 30V 8.5A, 7A 2.5W Surface Mount 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DMC3021 Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -DMC3021LSDQ-13DITR, DMC3021LSDQ-13DICT, 1134-DMC3021LSDQ-13D ITR, DMC3021LSDQ-13DITR, 1134-DMC3021LSDQ-13D ICT, -DMC3021LSDQ-13DICT, -DMC3021LSDQ-13DIDKR , DMC3021LSDQ-13DIDKR, 1134-DMC3021LSDQ-13D IDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 917132-DMC3021LSDQ-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array N and P-Channel 30V 8.5A, 7A 2.5W Surface Mount 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMC3021
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -DMC3021LSDQ-13DITR, DMC3021LSDQ-13DICT, 1134-DMC3021LSDQ-13DITR, DMC3021LSDQ-13DITR, 1134-DMC3021LSDQ-13DICT, -DMC3021LSDQ-13DICT, -DMC3021LSDQ-13DIDKR, DMC3021LSDQ-13DIDKR, 1134-DMC3021LSDQ-13DIDKR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMC3021LSDQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMC3021LSDQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMC3021LSDQ-13
MOSFET N/P-CH 30V 8.5A/7A 8SO

MOSFET N/P-CH 30V 8.5A/7A 8SO

Supplier's Site
FET, MOSFET Arrays - DMC3021LSDQ-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMC3021LSDQ-13
FET, MOSFET Arrays DMC3021LSDQ-13
MOSFET N/P-CH 30V 8.5A/7A 8-SO

MOSFET N/P-CH 30V 8.5A/7A 8-SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS 30V Comp Pair

MOSFET MOSFET BVDSS 30V Comp Pair

Buy Now Datasheet
Mosfet, Dual, N/p-Ch, 30V, 8.5A Rohs Compliant Diodes Inc. - 28AK8375 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N/p-Ch, 30V, 8.5A Rohs Compliant Diodes Inc.
28AK8375
Mosfet, Dual, N/p-Ch, 30V, 8.5A Rohs Compliant Diodes Inc. 28AK8375
MOSFET, DUAL, N/P-CH, 30V, 8.5A ROHS COMPLIANT: YES

MOSFET, DUAL, N/P-CH, 30V, 8.5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-DMC3021LSDQ-13 DMC3021LSDQ-13DICT-ND 917132-DMC3021LSDQ-13 DMC3021LSDQ-13 DMC3021LSDQ-13 DMC3021LSDQ-13 28AK8375
Product Name 30V 8.5A 7A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC3021LSDQ-13 Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays MOSFET Mosfet, Dual, N/p-Ch, 30V, 8.5A Rohs Compliant Diodes Inc.
Polarity N-Channel; P-Channel P-Channel P-Channel; N and P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
Transconductance 0.0081 to 0.0070 kS
PD 2.5 milliwatts
Unlock Full Specs
to access all available technical data